Image Caption (Optional)

Expand your network’s bandwidth and reduce traffic bottlenecks with TRENDnet’s 9-Port 2.5G GaN Power PoE++ Switch with 10G
SFP+ Port (480W), model TPE-BG5091. This 2.5G PoE++ switch is equipped with 2.5GBASE-T RJ-45 ports that provide multigigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. The 10G SFP+ port provides a high- speed
10Gbps network uplinks or downlinks over long distances. This multi-gigabit PoE++ switch features a durable metal enclosure and
can be rack mounted for setup flexibility.
TRENDnet’s reliable 2.5G PoE++ switch is a cost-effective solutions to increase your network’s throughput. A 480W total PoE
power budget on this multi-gig PoE++GaN -powered network switch supplies up to 95W per PoE port. Easily network PoE devices,
such as high-power wireless access points, IP cameras, digital signage, IPTV decoders, access controls, and more with this highpower 2.5 gigabit PoE++ switch.
This PoE++ switch uses GaN power technology. GaN technology allows power supply designs to be smaller and more efficient.
Compared with traditional power supplies, a GaN power supply takes up to 40% less foot print, and the increased efficiency
reduces heat generated by the internal power supply.

9-Port 2.5G GaN Power PoE++ Switch with 10G SFP+ Port (480W)

  • 8 x 2.5G PoE++ ports
  • 1 x 10G SFP+ ports
  • 480W PoE power budget
  • High- efficiency GaN internal power supply
  • Backwardss compatible with 10/100/1000Mbps devices
  • Compatible with existing Cat5e or better cabling
  • Fanless design eliminates noise
  • Rack mountable for installation flexibility
  • 60Gbps switching capacity
  • IEEE 802.3bz (2.5G) compliant
  • Supports IEEE 802.3af/at/bt
  • NDAA / TAA compliant (U.S. and Canada only)
  • Lifetime Warranty


Image Caption (Optional)

2.5G Ports


Equipped with 2.5GBASE-T RJ-45 ports that provide multi-gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.

Image Caption (Optional)

PoE++


A 480W total PoE power budget on this GaN power network switch supplies up to eight PoE++ devices with up to 95W per port.

Image Caption (Optional)

10G SFP+


Offers one 10G SFP+ port for a high speed network uplinks or downlink connections for long- distance networking.

Image Caption (Optional)

Image Caption (Optional)

Image Caption (Optional)

Easy Installation

No configuration needed, simply
connect network devices to the
2.5G multi-gig PoE++GaN -
power network switch

Image Caption (Optional)

2.5G Ports

Equipped with 2.5GBASE-T RJ-45
ports, this multi-gigabit PoE++
switch provides higher gigabit
speeds capable of up to 2.5Gbps
over existing Cat5e or better
cabling

Image Caption (Optional)

SFP+ Port

Equipped with a 10G SFP+ port
for long distance fiber networking

Image Caption (Optional)

PoE++

A 480W total PoE power budget on
this 2.5GaN PoE++ switch
supplies up to eight
PoE/PoE+/PoE++ devices with up
to 95W per port

Image Caption (Optional)

GaN Power Supply

The GaN PoE switch features
increased power efficiency
while reducing heat and
housing size

Image Caption (Optional)

Backwards Compatibility

Backwards compatible with
10/100/ 1000Mbps legacy devices

Image Caption (Optional)

Housing Design

Sturdy metal housing

Image Caption (Optional)

Jumbo Frame

Sends larger packets, or Jumbo
Frames (up to 12KB), for
increased performance

Image Caption (Optional)

Rack Mountable
1U rackmount design for
installation flexibility

Image Caption (Optional)

Switching Capacity
60Gbps switching capacity

Image Caption (Optional)

LED Indicators
LED indicators on the GaN -
powered network2.5G PoE++
switch convey port status

SPECIFICATIONS

Standards
  • IEEE 802.1p
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3ae
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3bt
  • IEEE 802.3bz
Device Interface
  • 8 x 2.5GBASE-T PoE++ ports
  • 1 x 10G SFP+ ports
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2Gbps (full duplex)
  • 2.5 Gigabit: 5Gbps (full duplex)
  • Gigabit SFP: 2Gbps (full duplex)
  • 10G SFP+: 20Gbps (full duplex)
Performance
  • Data RAM Buffer: 1MB
  • Switch Capacity: 60Gbps
  • MAC Address Table: 4K entries
  • Forwarding rate: 44.64Mpps (64-byte packet size)
  • Jumbo Frame: 12KB
Power
  • Input: 100 – 240V AC, 50/60Hz, internal power supply
  • Max. consumption: 16.5W (no PD)
PoE
  • PoE budget: 480W
  • PoE++: Up to 95W per port
  • Pins 1, 2, 7, 8 for power - and pins 3, 6, 4, 5 for power +
  • Over current protection
  • Short circuit protection
Fan/Acoustics
  • 2 x Smart Fan
MTBF
  • 204,000 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 330 x 220 x 44mm (13 x 7.87 x 1.73 in.)
Weight
  • 2.44g (5.29 lbs.)
Certifications
  • CE
  • FCC
  • UL
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS

  • TPE-BG5091
  • Rackmount kit
  • Power cord (1.5m / 4.9 ft.)


All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.

Image Caption (Optional)

Image Caption (Optional)

Image Caption (Optional)

Image Caption (Optional)

Image Caption (Optional)

Image Caption (Optional)

Image Caption (Optional)