Expand your network’s bandwidth and reduce traffic bottlenecks with TRENDnet’s 6-Port 2.5G GaN Power PoE++ Switch with 10G SFP+ Ports (240W), model TPE-BG5062. This 2.5G PoE++ switch is equipped with 2.5GBASE-T RJ-45 ports that provide multi-gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. The 10G SFP+ ports provide high-speed 10Gbps network uplinks or downlinks over long distances. This multi-gigabit PoE++ switch features a durable metal enclosure and can be rack mounted for setup flexibility. The fanless design lowers energy consumption and eliminates distracting operating noise.
TRENDnet’s reliable 2.5G PoE++ switch is a cost-effective solution to increase your network’s throughput. A 240W total PoE power budget on this multi-gig PoE++ switch supplies up to 95W per PoE port. Easily network PoE devices, such as high-power wireless access points, IP cameras, digital signage, IPTV decoders, access controls, and more with this high-power 2.5 gigabit PoE++ switch.
This PoE++ switch uses GaN power technology. GaN technology allows power supply designs to be smaller and more efficient. Compared with traditional power supplies, GaN power supplies take up to 40% less foot print. The increased efficiency reduces heat generated by the internal power supply – reducing the need for fans for silent operations.
No configuration needed, simply connect network devices to the 2.5G multi-gig PoE++ switch
Equipped with 2.5GBASE-T RJ-45 ports, this multi-gigabit PoE++ switch provides higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling
Equipped with 10G SFP+ ports for long distance fiber networking
A 240W total PoE power budget on this 2.5G PoE++ switch supplies up to four PoE/PoE+/PoE++ devices with up to 95W per port
Increased power efficiency while reducing heat and housing size
Backwards compatible with 10/100/1000Mbps legacy devices
Fanless design lowers energy consumption and eliminates operating noise
Sturdy metal housing
Sends larger packets, or Jumbo Frames (up to 12KB), for increased performance
60Gbps switching capacity
LED indicators on the 2.5G PoE++ switch convey port status
1U rackmount design for installation flexibility
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| PoE |
|
| Fans |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|