The Eaton Tripp Lite series standby cloud-connected UPS is a low-maintenance, easy-to-use solution for battery backup, surge protection and 24/7 remote monitoring for retail point-of-sale systems, home networks and wireless access points. It has a compact housing, durable construction and versatile mounting options.
To get started protecting equipment, plug the UPS into a properly grounded wall outlet, press the power button and connect equipment to the UPS outlets.
· Input power cord, Ethernet port, outlets, power button and status LEDs are on the same side.
· A green LED indicates power and line/battery mode status.
· An audible alarm and red LED indicate a low battery or fault condition.
During short blackouts and brownouts, the UPS switches to battery to keep connected equipment running. Battery backup also provides time to save data and safely shut down devices in case of a longer outage.
· VRLA battery is user-replaceable to extend the service life of the UPS.
· UPS automatically restarts when power is restored after an outage, regardless of battery charge level.
· UPS is rated for 190 joules of surge suppression to protect connected equipment against the harmful effects of power surges.
Cloud-based remote monitoring app offers easy setup, control and management of a single UPS or an entire fleet.
· Scan the QR code on the UPS to download the free app to your mobile device.
· Receive alerts, push configurations, silence alarms or control outlet banks using a mobile device.
· Near-Field Communications (NFC) area on the unit lets you configure network settings from your mobile device.
The flatpack housing supports a variety of mounting choices.
· Small housing is suitable for desktop or floor placement.
· Secure mounting points on the bottom enable horizontal or vertical installation.
· Attachment points allow the UPS to be secured to a shelf or beam with user-supplied cable ties.