The HDMI and DisplayPort KVM switch enables a mixed-display setup of an HDMI and a DisplayPort monitor without the need for adapters or converters. It allows you to share peripherals, including a keyboard, mouse, audio device, and dual monitors, between two computers.
Connect an HDMI and a DisplayPort monitor to this KVM switch, both supporting resolutions up to 4K 60Hz for high-definition content without the need for adapters. The HDMI port is ideal for connecting to a wide range of devices, including TVs, monitors, and projectors, while the DisplayPort port is ideal for high-performance monitors.
The USB 3.0 hub provides high-speed data transfer over two USB 3.0 ports for devices such as external SSDs and flash drives. It also includes two dedicated USB HID ports for a keyboard and mouse.
The TAA-compliant KVM switch offers BIOS/UEFI control and works with any operating system, including Windows, macOS, ChromeOS, and Linux, without requiring any software. It is compatible with all hardware platforms, such as Intel, AMD, and Apple.
The KVM switch can be controlled via push-buttons or hotkeys, with an audible buzzer providing confirmation. LEDs offer quick visual port selection status, and you can listen to audio from one computer while controlling another.
The durable design features a steel housing that helps prevent Electro-Magnetic Interference (EMI), enhancing the stability and reliability of the KVM. Its sturdy construction makes it ideal for installation in various environments, and it provides 8kV air and 6kV contact ESD protection.