This monitor desk mount creates an ergonomic workspace for productivity and supports up to 49-inch curved monitors, including 21:9 and 32:9 ultrawide displays. The mechanical spring-assisted arm enables multiple adjustment to suit different ergonomic needs.
The spring arm enables a height adjustment range of up to 10.8in (27.6cm) to a maximum height of 20in (50.8cm) with effortless one-touch motion. The monitor arm can extend up to 24.4in (62.1cm) from the base of the desktop mount.
The articulating arm enables 180° pan, and the VESA plate features tool-less adjustments of +/-90° horizontal swivel, -20°/+50° tilt, and 360° screen rotation for portrait or landscape orientations. This flexibility enables users to customize the screen placement for maximum productivity and comfort.
With its steel and aluminum construction, the premium dial monitor arm supports monitors between 4.4 to 44lb (2 to 20kg). This ensures long-lasting stability and reliability, making it ideal for office and home setups.
To maintain an organized workspace, the arms feature a cable management channel along the underside to keep cables out of sight, reducing clutter and contributing to a tidy setup.