The K-Slot Laptop Lock is designed to deter theft of laptops and other devices. The security lock features a 6.5ft (2m) cut-resistant steel cable, making it a durable and reliable solution for securing laptops, monitors, printers, and docking stations with a Kensington style slot.
The hinge allows movement in two directions - 360-degree rotation around the lock head and 90-degree swivel, allowing a laptop, dock or other device to move freely and providing added convenience when locking or unlocking.
Each lock comes with a 4-digit resettable combination that allows the user to set their own combination code. For simplified IT management all 10 locks are keyed alike and the pack includes a set of four keys that allow the IT administrator to bypass the user-set combinations. Lost keys can be replaced upon request with valid proof of purchase.
Ensure the laptop or other device is protected wherever you work. The locking cable helps to deter theft in areas with high foot traffic including a wide range of retail, commercial, educational, and institutional environments. The cable lock is compatible with devices equipped with the industry-standard Kensington lock slot (K-Slot).
Ideal for use at the office or when traveling, the keyed and combination laptop lock features a strong steel cable (4.4mm diameter). To secure the device in different workspaces, the flexible cut-resistant steel cable bends to loop around a stationary post or object.