This compact Gigabit Fiber to Ethernet Media Converter enables Cat6 or similar cabling to be upgraded to an EMI-free fiber connection. The TAA-compliant adapter is designed with a convenient built-in USB cable for power, making it a perfect choice when external power options are unavailable.
The unmanaged fiber media converter features a plug-and-play design that does not require additional software or settings to be changed. The metal housing features an IP20 rating and is an all-in-one construction with integrated LC fiber and RJ45 ports. The RJ45 side features a metal tab to ensure a reliable and secure fit and prevent accidental disconnections.
The LC slot is compatible with Single-Mode (10km) and Multimode (800m) fiber cables up to 1Gbps. A spring-loaded tab protects the port when not in use. The converter supports LFPT (Link Fault Pass-Through), allowing IT administrators to monitor and assess network connectivity at a glance based on the LED behavior.
This LAN-to-fiber converter is ideal for upgrading computers, switches, routers, or other equipment from copper to fiber. It suits various applications, including field deployments, industrial automation, telecommunications, broadcasting, data centers, and remote networking. Experience reliable connectivity with EMI immunity over long distances with this compact (3.2×0.8×0.7in/82.39x20x17.5mm) and power-efficient (2.5W max) dongle.