The HDMI Extender is designed to transmit visually lossless and low latency 4K 60Hz video and 7.1 channel audio up to 200 feet (60 meters) over a single network cable.
This HDMI over CAT5e extender is HDMI 2.0 compliant and supports up to 4K 60Hz resolutions, HDR, HDCP 2.2, DTS, and Dolby Digital audio. This makes it suitable for high-quality video and audio transmission over long distances.
The extender features Power-over-Cable (PoC) technology, allowing the included power adapter to connect only to the transmitter while providing power to both the transmitter and receiver through the CAT5e/6 cable. This feature reduces the need for additional power sources at the receiver end.
A point-to-point connection uses a single CAT6/5e cable and requires no drivers, software, or IP configuration, significantly reducing setup time. The HDMI extender can be mounted on a wall, ceiling, or the underside of a table using the included brackets, offering versatile professional installation options. The HDMI extender offers a longer range than HDMI cables, and Ethernet cables are easier to run in walls, behind furniture, or through cable trays. Its compact form factor makes it ideal for boardrooms, digital signage, trade shows, and classrooms.