The ViewSonic® LDS138-151 is an all-in-one commercial Direct View LED display that brings big-screen visuals to high-end venues like boardrooms, auditoriums, and more. This mobile LED display is easy to transport and set up thanks to an innovative 138” foldable screen pre-assembled in a protective flight case. What truly sets this display apart is a patent-pending hinge design that stands up to heavy usage. Unlike standard foldable displays, this patent-pending hinge design provides smoother operation when folding and unfolding the screen. In addition, Glue-on-Board (GOB) technology helps protect against impacts, dust, and moisture. A commercial-grade motorized stand ensures smooth, stable height adjustment, while versatile connectivity options guarantee seamless compatibility with various devices. With 600-nit brightness, a 6,500:1 contrast ratio, and dual 30W speakers, this large format LED display delivers vivid visuals and immersive sound for an exceptional viewing experience.
This Direct View LED arrives pre-assembled for effortless setup in just minutes — no wall mounting or complex installation needed. Simply unfold, plug into a standard 20-amp outlet, and you’re ready to impress with vibrant visuals anywhere. Designed for convenience, it’s the ultimate hassle-free big-screen solution on the move.
With 360-degree silent wheels, this 138" LED display can be easily moved and shared between classrooms, event spaces, and meeting rooms. Its innovative foldable design enables the display to fit into most elevators, while an included flight case provides secure protection during transport between venues.
Designed for ultimate durability and reliability, this display features a commercial-grade motorized stand and folding hinges for enhanced stability, even with heavy usage. The Glue-on-Board (GOB) surface treatment offers robust protection, earning this display an IP54 rating for dust and moisture resistance. It also safeguards against impacts with IK06 impact resistance, ensuring outstanding protection. Perfect for 24/7 operation, this display is built to withstand demanding environments and deliver long-lasting performance.
A commercial-grade motorized stand ensures smooth, stable height adjustment that allows for flexible placement in a variety of environments.
When fully extended, the maximum height of the display is 8.5 feet from the floor to the top of the display, and 2.6 feet from the floor to the bottom of the display.
When completely lowered, the minimum height of the display is 6.4 feet from the floor to the top of the display, and 8.6 inches from the floor to the bottom of the display.
A user-friendly integrated control bar is built into the floor stand, maximizing the screen area and keeping the display front clean and uncluttered. With quick-access HDMI input and thoughtful design, this display offers a streamlined, user-friendly solution for any space.
LED modules are accessible from the front of the display, enabling easy maintenance. An included vacuum maintenance tool uses suction to easily remove and replace LED modules.
With a sleek frameless design and Full HD resolution, this display delivers vibrant, immersive imagery that captivates from every angle. Featuring 600 nits of brightness, a wide 120% Rec.709 color gamut, and a smooth 3,840 Hz refresh rate, visuals stay sharp and impactful even in bright, high-traffic environments.
ViewSonic displays with Q-SYS integration enable centralized AV control and monitoring. Integrators can remotely manage power, volume, input, and other functions across multiple displays, streamlining deployment, reducing maintenance costs, and enhancing scalability for enterprise, education, and signage environments.
Need a display that meets U.S. government purchasing guidelines? We’ve got you covered. Choose from select TAA-compliant dvLED models designed for your public sector spaces.
• LDS138-151-TAA
• LDE136G-152-TAA
• LDE163G-182-TAA
• LDM136-151-TAA
• LDM163-182-TAA
• LDM231-251-TAA
Contact your ViewSonic representative today to find your perfect solution.
An intuitive split-screen function makes video conferences and online collaborations more flexible and creative. The display also supports Picture-by-Picture (from up to 4 different inputs) or Picture-in-Picture (a screen within another screen) scenarios in real-time.*
*PBP and PIP require HDMI source input.
The display features VESA mounting holes, a dedicated PC slot, and connectivity ports for effortless mini PC integration. This thoughtful design ensures a secure, streamlined setup, offering easy connectivity while maintaining a clean, professional appearance.
The display features sloped dual 30W speakers, designed to direct sound more effectively towards the listener’s ears. This innovative design enhances audio clarity and power, ensuring a more immersive and dynamic auditory experience. Whether in a large auditorium or meeting room, it delivers rich, impactful sound for every presentation.
The pre-installed vCast™ software enables content to be streamed from mobile devices onto the display over wireless networks, whether one-to-one or many-to-one.