TRENDnet’s SFP Dual Wavelength Single Mode LC Modules are compatible with standard SFP slots found on network switches and fiber converters. Each single mode BiDi SFP transceiver is equipped with a simplex LC fiber connection interface, and supports high-speed data rates up to 1.25Gbps. All TRENDnet SFP fiber modules support connections for reliable, long-distance network applications.
Long-distance fiber networking for manufacturing, business parks, and school campus applications.
This single mode fiber BiDi SFP transceiver supports LC-type simplex connector
Transmit: 1310nm / Receive: 1550nm, pair with TEG-MGBS40D5 or compatible SFP module
Maecenas sit amet facilisis leo. Vivamus vel metus vitae mi congue mollis et ac quam. Phasellus faucibus libero.
This BiDi SFP module is rated for an operating temperature range of 0° - 70° C (-32° - 158° F)
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Wavelength |
|
| Optical Output Power |
|
| Distance |
|
| Special Features |
|
| Sensitivity |
|
| Power |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|