Keurig K-4500 Café System
Introducing the K-4500™ Commercial Café System by Keurig ® our most exceptional drinking experience yet. Offer a whole lot more for your large office with two powder hoppers, one for milk and the other for French Vanilla or Chocolate, the K 4500™ can provide over 20 different recipes including flavored coffees, lattes, cappuccinos, and more. With BrewID ™ for specialty beverages, the K 4500™ recognizes your K Cup® pod and suggests customized brew settings to make each cup distinctively delicious. You can customize your perfect cup even further with multiple settings for strength, temperature, and cup size. The K-4500™ has been engineered and developed for high traffic areas with back to back brewing to reduce any down time between brews. No more waiting in line to get your coffee at the café; come discover the next generation of Keurig® brewing.
Ideal for large size businesses
Specialty Beverages & Coffeehouse Variety: 20+ Recipes and 150+ K-Cup® pod varieties, including lattes, cappuccinos, and more!
Two Powder Hoppers: 3lb. hopper for Milk powder and 2lb. hopper for French Vanilla or Chocolate powder for a variety of specialty beverages
BrewID™: Recognizes your K-Cup® pod and customizes the brew settings to make each cup distinctively delicious
MultiStream™ Technology: Saturates the grounds more evenly to extract full flavor and aroma
Enhanced Customization: Expanded range of strength, temperature, and cup settings
Brews 5 non-specialty cup sizes: 4oz, 6oz, 8oz, 10oz, and 12oz and can accommodate a travel mug
Brews 3 specialty cup sizes: 8oz, 10oz, and 12oz3 strength settings and 3 temperature settings
Hi-res 10” Interactive Touchscreen is intuitively designed to invite and delight.
Commercial UL and NSF Certified