Overview

Dual monitor vertical adjusting desk stand - holds monitors in vertical position, independent height, tilt, swivel, rotate of each monitor, Fits 17" to 32" monitor, Max load up to 19.8 lbs each, 75x75 and 100x100mm VESA

Features

SIIG Freestanding Adjusting Vertical Dual Monitor Steel Stand (CE-MT3F11-S1)

Today, more people rely on their computers than ever for working, so the time we spend in front of monitors becomes longer as well. Therefore, people have become aware of the challenge that can result from using computer monitors all day long to do a job, such as ergonomic injuries and multiple programs running at the same time requesting multitasking. Investing in a dual monitor arm mount is recommended for a couple of reasons.

  • Universal Fit - SIIG's CE-MT3F11-S1 Dual Monitor Wall Mount is compatible with most 17" to 32" flat and curved monitors, equipped with 75x75 and 100x100mm VESA mounting holes. receiver to make your home entertainment reliable and stable.
  • Freely Adjustable - Independent monitor height adjustable allows for optimal ergonomic viewing position.
  • Easy Installation with Cable Management - Detachable VESA panel makes our mount easy to be installed. The detachable VESA panel allows you to remove the monitor from the mount very simply. The clip on the mount is for better cable management so your cables will never be cluttered.

Making the Desk Tidy and Neat

Invest a wall mount for your monitor can help not only improve the use of desk space but also make your desk tidy. It improves your working/ gaming efficiency in a significant way

Keep Your Options Open

With the tillable VASA panel design, you could effortlessly switch between portrait or landscape displays.

Tightening the VESA plate provide extra friction to hold the heavy monitor screens in place when you rotate them

Assembly Has Never Been Easier

This SIIG's wall mount is designed to be installation friendly, so the VESA plate is designed to be detachable design, which makes super easy to hook your monitor onto the arm after the VESA plate is tightened on the back of your monitor. The VESA plate can also be rotated from the joint, so you can position the monitor in portrait or landscape display effortlessly

Fine-tune Adjustment

With the right viewing angle of monitors adjusted on the monitor mount, it helps relieve the strain on the eye and neck to prevent office workers from possible ergonomic injuries

Cable Management

Avoid the trouble of too many cables. The cable management design makes your workspace clean so that you can better focus on completing the work

Stable Stand Design

With the Sturdy Steel Construction, durable power coating is built to resist scratches, and provides for solid and long-lasting performance