Features 

Adjustable Laptop Bed Desk for MacBook and PC, provides superior ergonomics and comfort easily adjust the height and angle while using a laptop, reading, snacking and gaming

SIIG Adjustable Laptop Bed Desk for MacBook and PC (CE-MT2J12-S1)

Highly recommended mainly due to the following:

  • Adjustable Leg Height - There are 5 levels that you can adjust for the table height, which is particularly useful for people who had leg/foot surgery.
  • Adjustable Surface Angle - Quick-release latches on both sides of the table enable users to adjust the surface of the table to 4 different tilting angles from 0° to 36° for the best viewing position.
  • Fit for Multiple Tasks - Not only can you place a laptop and mouse on this table as a working station but you can also draw, read, and even play crossword puzzles on it. The adjustable leg height and tilting make this bed table tray an infinite useful product fit for multiple tasks.
  • Removable Laptop Holder - The secure stopper along the bottom of this table provides a secure stand for laptops, tablets, or smartphones from falling off.
  • The stopper is also designed to be removable so your arms can have more comfortable space when you position the table flat to write on it.

Wide Range of Applications

Purchasing a bed table for your laptop is the simplest way to ensure better posture while you lie on the bed, recliner, or couch to reduce side effects of prolonged use, such as chronic back and neck strain. It also helps keep your laptop cool

Fits Large Laptops up to 17 Inches

This table fits a large laptop up to 17 inches and still leaves enough space for a mouse during your work, you can even place a smartphone on the stopper

Tiltable Table Surface

The table surface is designed to be adjustable from the side using a quick-release latch. Simply flip the quick release to tilt the table to the comfortable position you desire.

4 levels of position are available to adjust from 0 to 36 degrees

Adjustable Table Height

The ability to adjust the height from the table leg makes this table extremely versatile to accommodate different viewing positions. There are 5 levels of height to choose from. Simply press the side button to release the latch to adjust it from 9.5" to 12.75"

Good Sturdy Quality

This bed table tray is built with aluminum brackets and an ABS table top to make it sturdy, lightweight, and portable

Soft Wrist Rest Pad

Besides the stopper to hold your laptop or tablet, there is a soft wrist rest pad on the right side of the table to give you a comfortable rest area while using a mouse, so your wrist does not press against the edge of the table

Foldable Table Legs

The table legs are foldable to make it easy to store or carry while on the go.

The table is pre-assembled in the package, so no assembly is required