Overview

Add 9 SuperSpeed USB A&C 5Gbps ports and a dedicated 5V/2.4A charging port to your system

Features

Industrial-grade metal hub with safety protection to safeguard all of your connected devices and has a vertical and horizontal design suitable for the home or work environment. Easily expand 2x USB-C 5Gbps ports, 7x USB-A 5Gbps ports, and 1 USB Type-A fast charging port to connect devices simultaneously for the best performance

USB 5Gbps Data Transfer

Delivers seven USB-A and two USB-C devices, such as external hard disks, webcams, camcorders, video surveillance cameras, digital video cameras, multi-channel audio, and more. Data transfer rate up to 5Gbps for smooth and stable performance

USB Fast Charging

One ultra-fast USB-A that built-in smart charging IC to automatically detect your connected device and deliver the optimal power output. Supports data transfer rates of up to 5Gbps (5V/2.4A) and backward compatible with USB 2.0 and USB 1.1 devices

Multiple Connectivity Port

Comes with one USB Type-B port (Host/System, includes USB 3.1 Gen 1 Type-A to Type-B cable), seven USB-A 5Gbps ports, two USB-C 5Gbps ports, one USB-A charging port only, one terminal block for extra power input, and one DC power jack (19V/3.42A)

Connection

Uninterruptible 65W Power Supply

Includes a 65W (19V/3.42A) power adapter to provide enough power for the connected USB peripherals, such as laptop, notebook, tablet, and smartphone

Maximum Compatibility

Supports UASP (USB Attached SCSI Protocol) function (with Windows 11/10/8 native USB 3.0 host drive only)
Plug-n-Play, no driver installation required

Safety Protection

Built-in over-current protection to protect the hub and connected devices. An ESD protection device protects a circuit from an Electrostatic discharge (ESD), in order to prevent a malfunction or breakdown of an electronic device

Metal Hosing Design

Industrial grade rugged metal housing design to withstand harsh industrial environments and provides efficient heat dissipation for reliable performance and long life Built-in wall-mounted and DIN rail mount to secure the hub to rack, wall, or under a table