TRENDnet’s Industrial Waterproof Gigabit PoE+ Extender, model TI-OE110, takes a single PoE+ connection and extends it up to an additional 100m (328 ft.) for a remote PoE or non-PoE device installation. Daisy-chain up to two outdoor PoE+ extenders for a total PoE network extension of 300m (984 ft.) away from the PoE power source equipment. The industrial outdoor PoE+ extender conveniently auto-detects a PoE or PoE+ connection and features a rugged IP67 waterproof enclosure for installation flexibility.
Extends a PoE/PoE+ network
connection an additional 100m for
a total distance of up to 200m
(656 ft.) from the PoE power
source equipment
Connect up to two TI-OE110
outdoor PoE+ extenders for a
total PoE+ network extension of
up to 300m (984 ft.)
Auto-sensing technology
conveniently delivers the correct
wattage needed to power your
PoE (15.4W) or PoE+ (30W)
device
The industrial outdoor PoE+
extender features one gigabit
PoE+ input port and one gigabit
PoE+ output port
Outdoor Ready
Rugged IP67 outdoor weather
rated housing
PoE Powered
No external power
required—saves on cost and
installation time
LED Indicators
LED indicators on this
outdoor PoE+ extender
convey status
| Standards |
|
||||||||
|---|---|---|---|---|---|---|---|---|---|
| Device Interface |
|
||||||||
| Data Transfer Rate |
|
||||||||
| Performance |
|
||||||||
| Power |
Maximum PoE Power Output Distance*
|
||||||||
| Enclosure |
|
||||||||
| MTBF |
|
||||||||
| Operating Temperature |
|
||||||||
| Operating Humidity |
|
||||||||
| Dimensions |
|
||||||||
| Weight |
|
||||||||
| Certifications |
|
||||||||
| Warranty |
|
PACKAGE CONTENTS |
|