Now with customizable RGB lighting! The Creative Pebble Pro speakers let you pick from a selection of RGB LED colors and three lighting effects via a simple plug-and-play setup.
On the audio front, it is a step up from all of its predecessors, with an overhaul in driver design and an upgrade from analog amps to a pair of integrated digital input amps, you can expect rich and powerful audio right at your desktop.
For movie buffs, our Clear Dialog and BassFlex technologies ensure easily comprehensible spoken dialogs even while the impactful bass performance pumps away with utmost clarity and immersion.
Joining the ranks of our popular Pebble Series of PC speakers, Creative Pebble Pro is here to elevate your desktop audio experience.
Audio distortion at high volume levels is commonplace in compact PC speakers, but not with the Creative Pebble Pro. By utilizing a pair of all-new, powerful digital amps with built-in audio processing that allow the internals to handle higher output power, Creative Pebble Pro is capable of driving impactful audio performances more efficiently across volume levels without skimping on audio clarity.
And as is the signature design of the Creative Pebble series, Creative Pebble Pro features the same 45° elevated drivers, specifically angled to direct audio straight to your ears for an immersive and personal listening experience.
At a glance, the Creative Pebble Pro looks to be sporting the same 2.25" drivers as its predecessor in the Creative Pebble V3. In reality, they have been overhauled from the ground up with a brand-new driver design to achieve more headroom for a louder, clearer audio performance that sounds beyond its physique, and 3.5x deeper bass* performance.
The end result is the engineering marvel that is Creative Pebble Pro--compact on your desk with capabilities to fire acoustics power of up to 10W RMS and peak power of up to 20W.
Plus, if you want to further amplify your audio, connect the Creative Pebble Pro to a USB PD adapter^ to enjoy astounding acoustics power of up to 15W RMS and 30W peak.
*In comparison with Creative Pebble V3
^PD adapter not included. The USB-PD port only provides power to the speakers and does not support USB audio, you will still be required to connect to an audio source separately for audio (USB-C, Bluetooth , or AUX-in).
No subwoofer, no problem. Featuring our BassFlex technology, Creative Pebble Pro is more than capable of delivering extended low frequency response and pronounced bass, even when the volume is low.
The speakers are expertly tuned to achieve maximum bass across all volume levels without muddying audio clarity, so the impactful deep tones that comes through pristine and immersive.
Are you missing out on important subplots because the show’s dialogs are constantly drowned out by the background sound effects? Creative Pebble Pro’s Clear Dialog audio processing has been further improved to pick up spoken words over ambient sound effects, all while ensuring that the enhanced vocals continue to sound natural and realistic.
With Clear Dialog, spoken dialogs become easily comprehensible on the Creative Pebble Pro without having to crank up the volume.
A long-requested feature is also finally here! Now featuring longer wires (1.8m / 5.9 ft) from the left to right speaker, you’ll have more flexibility in how the Creative Pebble Pro should be placed on your desk. Whether it goes on the sides of your ultrawide monitor or just by your laptop, it’s entirely up to you.