Fast and Stable Internet Connection
Equipped with an RJ-45 port, you can seamlessly connect your laptop to become hard wired for a fast and stable connection to your internet up to 1000Mbps.
Multiple Displays
Extend your devices display by up to three monitors via two 4K/60Hz Display ports and one 4K/60Hz HDMI port, creating the perfect work environment. (Using all three simultaneously only supports 4K/30Hz)
Up To 10Gbps Transfer Speeds
Transfer files at fast speeds and stable connection via the USB 3.2 Gen 2 Type-C port, Also includes 4 USB 3.2 ports for a maximum of 10 Gbps transfer speed.
Docking Station Lock
The docking station lock Feature on the AUH-4051 provides enhanced security by locking the device in place, This prevents unauthorized removal or tampering, ensuring the safety of critical peripherals in shared or high-traffic environments.
Mac Address Pass Through
It supports the “MAC address pass-through” feature. This feature allows the MAC address of the native Ethernet network device on the system to be used for imaging, systems management, etc. To use the “MAC address pass through” feature, the setting must be enabled in the BIOS. The setting is located in BIOS -> Config -> Network.
Up to 100 W Power Delivery
Charge your devices using the PD port achieving up to 100 W power delivery. (65W adapter included)