APC TAA Compliant Smart-UPS Rack/Tower UPS System 5000VA UPS (SRT5KXLTUS)
Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.
LCD graphics display:
10/100 BaseT Connection:
Battery failure notification:
Rack/Tower convertible:
Secure, remote monitoring
Connected Smart-UPS support remote monitoring through a secure web portal, so you can always be up to date on the status of your power infrastructure.
Pro-active lifecycle alerts
Maximize the life span of the UPS and protect your investment with proactive alerts for firmware upgrade, device maintenance, and protection.
Cloud enabled as standard
Smart-UPS models with SmartConnect are cloud-enabled and have a built-in Ethernet port, making it easy and cost effective to monitor your UPS online.
Simple to Use Interface
Our simple web interface is designed to support both system administrators and non-tech users alike, with clear notifications in plain language.
APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.