TRENDnet’s 6-Port Industrial 2.5G DIN-Rail Switch with 1 x 10G Port , model TI-G50611, features a rugged IP50 rated metal enclosure and is designed to work in the harshest networking environments. This industrial multi-gigabit switch is designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). Redundant power inputs with overload current protection, and a power failure alarm relay minimize network downtime. This multi-gig DIN-Rail network switch features 2.5G and 10G copper ports for high-speed device connections, and a 10G SFP+ port for backbone fiber networking applications.
The industrial 2.5G-10G switch features 2.5G and 10G RJ-45 ports for high-speed device connections, and a 10G SFP+ port that supports long-distance fiber networking applications
IP50 rated metal enclosure with included DIN-Rail mount and wall mount hardware
Multiple power inputs on the industrial multi-gigabit switch provide redundant power with overload current protection (power supply sold separately, models: TI-M6024, 48VDC3000)
Alarm relay triggered by power failure of primary and/or redundant power
Supports larger packets, or Jumbo Frames (up to 12KB), for increased performance
Operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in environments with extreme hot or cold conditions
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Complies with industrial EMS certifications (IEC 61000-4-2) ESD: Contact: 6kV | Air: 8kV, (IEC 61000-4-4) EFT: Power: 2kV | Signal: 1kV, (61000-4-5) Surge: Power: L-G 2kV/L-L 1kV | Signal: 2kV
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| Terminal Block |
|
| Alarm Relay Contact |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|