TRENDnet’s 1000BASE-T Industrial SFP RJ45 Copper Module, model TI-MGBRJ, converts a standard SFP port into a gigabit RJ45
port for additional high-speed copper connectivity. This gigabit industrial copper SFP module works with standard SFP ports
commonly found in network switches and fiber media converters. The TI-MGBRJ industrial copper SFP is designed to operate within
an extreme temperature range of -40° – 85° C (-40° - 185° F) and is well suited for industrial environments. Save on equipment
costs by repurposing a switch’s unused SFP port for reliable copper connectivity with TRENDnet’s gigabit industrial copper SFP
module.

1000BASE-T Industrial SFP RJ45 Copper Module

  • Supports data rates of up to 1.25Gbps
  • Transmission distance of up to 100m (328 ft.)
  • Extreme operating temperature range of -40° – 85° C (-40° - 185° F)
  • RJ45 connector
  • Hot-Pluggable
  • Low power consumption
  • Small Form-Factor Pluggable (SFP) and Multi-Source Agreement (MSA) compliant
  • Compliant with IEEE 802.3ab Gigabit Ethernet
  • NDAA / TAA compliant
  • Lifetime Warranty


RJ45 Copper SFP


Take advantage of unused SFP ports and repurpose them for RJ45 copper gigabit connectivity.

Gigabit Speeds


The gigabit RJ45 industrial copper SFP spans distances up to 100m (328 ft.) and supports up to 1.25Gbps speeds.

Operating Temperature


The industrial copper SFP is designed to operate within an extreme operating temperature range of -40° - 85° C (-40° – 185°F).

Ethernet Distance

The industrial copper SFP supports networking distances up to 100m (328 ft.)

Connection Interface

Industrial SFP to Ethernet converter features RJ45 gigabit port to convert SFP to RJ45

Tranmission Speed

Industrial copper SFP module supports up to 1.25Gbps transmission speed

Gigabit Port

Supports Ethernet speeds of 1000Mbps

Hot-Pluggable SFP

Hot-pluggable gigabit industrial Ethernet SFP adapter is compatible with an MSA compliant SFP port

Operating Temperature

This gigabit industrial copper SFP module features an operating temperature range of -40°– 85° C (-40° – 185° F)

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3ab
Device Interface
  • SFP MSA compliant
  • RJ45 connector
Data Transfer Rate
  • Up to 1.25Gbps
Distance
  • 1Gbps up to 100m (328 ft.) with Cat5 UTP cabling or better
Power
  • Max. consumption: 1.5W
Operating Temperature
  • -40° – 85° C (-40° – 185° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 68.5 x 13.75 x 13.8mm (2.69 x 0.54 x 0.55 in.)
Weight
  • 22g (0.78 oz.)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS

  • TI-MGBRJ

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.