Nitro XF3

Superbly Synced

Get in the game with the latest AMD FreeSync™ Premium3 displays that eliminates tearing, stuttering, artifacts, and flicker with refresh rates up to 165Hz1.

More Play, Less Blur

With our Agile-Splendor IPS panels, the monitor’s response time can be pushed up to 0.5ms2 from a native 2ms. The result is less noticeable blur during fast-paced gameplay – making images as sharp as possible, even during quick movements.

Seal of Approval

Take your gameplay to the next level with Delta E<24 color accuracy and DCI-P3 90%4 color gamut – guaranteed by this DisplayHDR™ 4004 monitor. This industry standard specifies HDR quality – including luminance, color gamut, bit depth, and rise time.

Acer VisionCare 2.04

This technology incorporates several features that take into consideration prolonged usage by heavy users such as programmers, writers, and graphic designers to reduce eye strain and provides a more comfortable viewing experience.

BlueLightShield™ Pro

Harmful blue light is filtered out by shifting the white LED panel’s blue light peak from normal to a less hazardous range.

Eyesafe® and TUV Certified4

The new Eyesafe4 standard is the highest standard of eye protection. It encompasses the original TUV standards, but added additional requirements. This provides a reduction of harmful blue light, redistribution of light energy and maintained color performance.

Adjustments On The Fly

No need to fiddle with buttons. Easily modify your monitor settings via the Display Widget utility software.

Ergonomics Mean Everything

Easily pivot, tilt (-5° ~ 25°4), swivel (360°4) and adjust the height (0-120mm4) for that perfect viewing sweet spot. The display can also quickly be wall-mounted via a quick-release design, if needed.

© 2020 Advanced Micro Devices, Inc. All rights reserved. AMD, the AMD Arrow logo, Ryzen, Radeon, FreeSync, and combinations thereof are trademarks of Advanced Micro Devices, Inc. Other product names used in this publication are for identification purposes only and may be trademarks of their respective companies. DisplayPort™ and the DisplayPort™ logo are trademarks owned by the Video Electronics Standards Association (VESA ®) in the United States and other countries.
1 Actual refresh rates may vary depending on model and/or region, computer specifications/hardware and/or set up. Advertised refresh rate reached via overclocking.
2 Non-native response time. Reached via LCD overdrive function.
3 Requires a monitor and AMD Radeon™ graphics, both with FreeSync Premium support. AMD FreeSync Premium requires mandatory low framerate compensation and at least 120 Hz refresh rate at minimum FHD. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase.
4 Specifications may vary depending on model and/or region. All models subject to availability.
Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors