Overview

Easily adds two independent 10G Ethernet ports through an available PCI Express 2.0 specification x8 or larger PCIe slot to your enterprise, server, or desktop computer, full and low profile, compatible with Windows

Features

Ultra-High-Speed Data Transmission

Provides a total data rate of 20Gbps for large-scale NAS environments, ensuring server stability

In demanding NAS environments, a 20Gbps data transfer rate delivers lightning-fast performance, facilitating seamless handling of large-scale data transfers. This robust capability ensures servers maintain higher reliability and stability, even under intensive workloads, making it the perfect solution for scalable and efficient operations

*Note: 100% copper CAT6a / CAT7 cabling recommended for the best 10G performance

Intel X540-T2 Chipset

Intel X540-T2 chipset supports reliable and advanced network connectivity with Intel virtualization technology

Compliant with IEEE 802.3, 802.3an, 802.3ad, 802.1Q with full duplex and Wake-on-Lan support

Features DMA Coalescing to increase efficiency and reduce power consumption

PCI Express 2.0 Specification

Adds two independent 10G Ethernet ports through an available PCI Express 2.0 specification x8 or larger PCIe slot to server or desktop systems

Extra Large Heat Sink & Thick Gold-Plated Fingers

Extra large heat-sink provides better heat-dissipation for reliable performance and long life

Gold-plated fingers offer superior conductivity and corrosion resistance, ensuring reliable connections over extended use. The thicker gold plating significantly enhances durability, making the hardware more resilient to wear and tear, even in demanding applications or environments

Easy to Install & Widely Compatible

Widely compatible with multiple systems, such as Windows® 11 / 10 / 8 / 7 (32-/64-bit), Windows® Server 2019 to 2008 R2 (32-/64-bit)

Full and Low-profile Bracket

Designed to fit both standard and low-profile system chassis, this flexibility ensures easy integration into various environments, maximizing compatibility and convenience

Applications

SIIG's Dual-Port 10G Ethernet PCI Express features dual-port 10G Ethernet connectivity and PCI Express technology to maximize efficiency and adaptability across industries through reliable and powerful performance. this card is ideal for various high-performance applications

Data Centers:

Enhance network speeds and reduce latency for cloud services, virtualization, and large-scale operations

High-End NAS Solutions:

Achieve lightning-fast data transfer rates to handle large-scale backups and data sharing

Video Streaming and Editing:

Streamline workflows for media production with ultra-fast and stable connections

Enterprise Servers:

Support heavy workloads with improved bandwidth and redundancy

High-Speed Networks:

Upgrade existing systems to meet demanding networking requirements in modern IT infrastructures