Height Adjustable - 43" to 85" Screen Support - 150 lb Load Capacity
The Fit series RLXT3 is a large extending tilt display wall mount for 43" to 85" typical display sizes and supports mounting patterns up to 863 x 450 mm. This next-generation design features 0.75" (19 mm) post-installation leveling, robust wall plate design supporting up to 150 lbs (68 kg), minimum 2.67" (68 mm) depth up to 6" (152 mm) when fully extended away from the wall, 10° forward and back tilt, and UL and TUV safety standard approvals.
Package Contents:
Meet the next generation of high value display mounts
All updated Fit wall mounts include these enhanced features:
• Low-profile depth facilitates ADA compliance for typical AV design requirements
• Easy to reach leveling screw for post-installation adjustments 0.75” (19 mm)
• Open wall plate for flexible positioning around power and data wall boxes
• Enhanced rigid wall plate and additional mounting slots for improved installation experience
• Tool-free GlideLock secures display to wall plate, allows perfect positioning of screen
• Kickstand and magnetic quick-store release pull cords allow easy access to cable connections
• Theft deterrent security options (not included)
• UL and TUV safety standards compliant