Height Adjustable - 43" to 86" Screen Support - 200 lb Load Capacity - 960 x 450 VESA Standard
The Fit series RLF3 is a large fixed display wall mount for 43" to 86" typical display sizes and supports mounting patterns up to 960 x 450 mm. This next-generation design features 0.75" (19 mm) post-installation leveling, robust wall plate design supporting up to 200 lbs (90.7 kg), 1" (25 mm) low-profile depth, and UL and TUV safety standard approvals.
Meet the next generation of high value display mounts
All updated Fit wall mounts include these enhanced features:
• Low-profile depth facilitates ADA compliance for typical AV design requirements
• Easy to reach leveling screw for post-installation adjustments 0.75” (19 mm)
• Open wall plate for flexible positioning around power and data wall boxes
• Enhanced rigid wall plate and additional mounting slots for improved installation experience
• Tool-free GlideLock secures display to wall plate, allows perfect positioning of screen
• Kickstand and magnetic quick-store release pull cords allow easy access to cable connections
• Theft deterrent security options (not included)
• UL and TUV safety standards compliant