The USB-C 9-in-1 Dual Display Docking Station with 60W Power Supply, HDMI, Ethernet, USB, 3.5mm Audio and Power Delivery connects to USB-C or Thunderbolt 3 enabled laptops. It is perfect for contributing to a desktop solution, making it ideal for those extra connectivity demands that inside reps have for multitasking and increasing productivity while in the office or when working from home.
This USB-C Dual Display Docking Station supports connected devices, such as keyboards, mice, portable hard drives, and other peripherals, all while supporting up to 60W of power delivery to keep the laptop battery charged. This docking station includes a 60W power supply.
This USB-C Dual Display Docking Station has two video display outputs, simultaneously splitting content into two displays while supporting resolutions up to 1080p. Connect a single display and support resolutions up to 4K (3840 x 2160) at 30Hz. Three USB-A ports support SuperSpeed USB 5Gbps data transfers, and two USB-A ports support 480Mbps data transfers. The USB-C port supports power delivery, allowing 60W to power and charge the connected laptop. Optimize performance by connecting displays designed for 4K signals and USB-A devices designed for 5Gbps transfer speeds.
Maximum Supported Resolutions
2 HDMI Ports to 2 Displays: 1080p at 60Hz
1 HDMI Port to 1 Display: 4K (3840 x 2160) at 30Hz
PORTS
2x 4K HDMI: Connect to two displays via the HDMI ports.
1x USB-C Power Delivery: Power a laptop or tablet with up to 60W power delivery.
5x USB-A: Connect storage devices and transfer data up to 5Gbps through the USB-A ports.
Gigabit Ethernet: Connect to local network for network and internet access.
3.5mm Jack: Connect a headphone/microphone for audio output.Package Contents: