C2G 1-Port USB C Extender Transmitter to Receiver Kit - USB 3.2 Gen 1

1 x Network (RJ-45) - 1 x USB - 33 ft Extended Range - BlackThe 1-Port USB-C Extender Transmitter to Receiver Kit is a perfect solution for classrooms, conference rooms, and huddle spaces needing an innovatively simple yet powerful solution for extending USB signals beyond their native 16.4-foot length limitation.
Using USB 3.2 Gen 1, this solution provides increased bandwidth and faster data transfer speeds, up to 5Gbps, at lengths up to 33ft. The solution offers bus power with optional 5V 3A DC input (not included). Plug and play installation is quick and easy, with no software or drivers required. Reduce cable clutter by running the included 33ft link cable between connections.
*USB-C 3.2 Gen1 port is used for data only at a rate of 5Gbps (video not supported)Package Contents:

  • 1-Port USB-C Extender Transmitter to Receiver Kit - USB 3.2 Gen 1 (5Gbps)
  • 1 x 33ft CM rated cable

USB Extender Solutions

USB Specifications