Smart 500W

Incorporating various high-quality components, the Smart Series – models are rated from 500W to 700W – saves energy through its high efficiency of up to 86% and accommodates any mainstream build with the most demanding requirements. An embedded intelligent cooling fan delivers excellent airflow at an exceptionally low noise level. Additionally, the Single +12V rail design enables non-stop usage with stable and reliable performance.


120mm Ultra Quiet Fan

Smart Series adopt 120mm cooling fan delivers excellent airflow at an exceptionally low noise level.


Multiple Connectors

Smart 500W connector’s specification as below:

80 PLUS Standard Certified and Haswell Ready

Smart Series saves energy through its high energy efficiency of up to 86% and is 80 PLUS® Standard Certified.

High-Quality Components

High quality components enable non-stop usage with stable and reliable performance, no more capacitor explosion and leakage.