This swivel tv wall mount is ideal for a meeting space, lobby, boardroom, classroom or other venues. It provides an impressive and secure way to display a flat-panel TV or mount a digital signage display, while saving valuable space.
Robust Steel Construction
Engineered from high-grade steel, the heavy duty tv wall mount securely supports VESA compatible displays, including curved TVs, up to 100" with a weight capacity of 165 lb. (75 kg).
Full-Motion Adjustment
With a smooth and effortless motion, you can extend the articulating arm out from the wall up to 31.7" (805 mm). You can also retract the arm back to nest just 2.9" (75 mm) away from the wall.
Find the Right Viewing Angle
Swivel your screen +/- 90 degrees and tilt your screen -2 to +15 degrees for ideal viewing and to reduce glare. The TV wall mount bracket also has a screen level adjustment, so you can adjust your display up to 3 degrees clockwise or counterclockwise after it is installed.
The Choice of IT Pros Since 1985
StarTech.com conducts thorough compatibility and performance testing on all our products to ensure we are meeting or exceeding industry standards and providing high-quality products to IT Professionals. Our local StarTech.com Technical Advisors have broad product expertise and work directly with our StarTech.com Engineers to provide support for our customers both pre and post-sales.
FPWARTS2 is backed by a StarTech.com 5-year warranty and free lifetime technical support.