Create a sleek and elegant two-monitor set-up while saving space. This stylish desk mount dual monitor arm brings you a cost-effective and versatile solution to an ergonomic workspace. Enjoy a wide range of motion with the dual swivel arms plus tilt, pan, rotation and height adjustment.

Make your Workspace Work for You

The multi monitor mount gives you the flexibility to set-up your desktop your way. Each of the articulating arms extends a full 15.2" (38.6 cm) to adjust to your needs.

The flexible dual-swivel arms make it easy to position your monitors. You can place your monitors to face you, or even turn your monitors right around, 180-degrees, to share your screen with others.

Contoured Design Made of Aluminum

The attractive dual monitor mount utilizes a contoured design made of durable aluminum, with an attractive high gloss black finish. The two-monitor arm securely supports two VESA mount (75x75, 100x100) monitors up to 32", with a weight capacity of 17.6 lb. (8 kg) per monitor.

Find the Ideal Viewing Angle

The double monitor arm lets you smoothly and effortlessly adjust the position of your screens for optimum viewing. Tilt your monitors +30/-30 degrees. Swivel +90/-90 degrees to the left or right. Rotate your monitors to portrait or landscape position with the 360-degree rotary VESA plate.

Height Adjustable

Adjust your monitors to the desired height. The dual screen mount is height adjustable along the 15.7" (39.8 cm) pole.

Easy to Install

The multi monitor mount is easy to install, using the C-clamp to attach the mount to the edge of your desk, table, or counter. A keyhole design on the VESA mount makes it easy to slide your monitor onto the mount, then tighten into place. Built-in cable management helps to keep your cables neatly tucked away.

ARMDUAL3 is backed by a StarTech.com 5-year warranty and free, lifetime technical support.