This USB-C to DisplayPort 1.4 cable lets you connect your USB Type-C device to a DisplayPort monitor with just one cable, providing you with a convenient, clutter-free solution.
Incredible Picture Quality
Supporting four times the resolution of 4K, this 8K DP 1.4 adapter cable delivers the stunning quality of UHD at resolutions up to 7680×4320; and also features HBR3 functionality, providing a bandwidth of up to 32.4Gbps.
With cutting-edge picture quality, this cable is ideal for:
The USB-C to DP cable is backward compatible with 4K and 1080p displays, which makes it a great accessory for home, office or other work environments, while future-proofing for 8K implementation.
At 6 ft. (1.8 m) in length, this DisplayPort adapter cable delivers a direct connection that eliminates excess cabling, ensuring a tidy installation. For installations requiring a shorter length, we also offer a 3.3 ft. (1 m) DisplayPort cable, enabling you to customize your connection needs. Clutter-Free Installation
Hassle-Free Setup
To ensure easy operation, this DisplayPort converter cable supports plug-and-play installation, removing the need for additional software or drivers.
CDP2DP146B is backed by a 3-year StarTech.com warranty and free lifetime technical support.
Note: