This 5-meter (16 ft.) DisplayPort to HDMI® adapter cable lets you connect your DisplayPort equipped Ultrabook™, laptop or desktop computer to an HDMI television, monitor or projector, with no additional adapters or cables required. The passive adapter supports video resolutions up to Ultra HD 4K, ensuring support for high-resolution applications.

Astonishing picture quality

This adapter cable ensures you can maintain an astonishing 4K picture quality, four times the resolution of 1080p, when converting DisplayPort to HDMI. The adapter is also backward-compatible with lower-resolution displays and video sources. With support for high-definition resolutions of 1080p and 720p, you can future-proof your existing setup for 4K video.

Hassle-free setup

For the simplest and most discreet installation, this DP to HDMI adapter connects directly from your DisplayPort video source to the HDMI port on your display. It doesn't need a power source, unlike some converter dongles that require active power and separate bulky video cabling.

Clutter-free installation

With a built-in DP to HDMI adapter, this 5 m cable delivers a direct connection that eliminates the need for additional adapters, ensuring a tidy, professional installation. Plus, because the cable is 5 meters (16 feet) in length, the cable is ideal when connecting your computer to a display that's much further away than a standard 6 ft. (2 m) cable.

For shorter installations, we also offer a 1 m DP to HDMI cable (DP2HDMM1MB), 2 m DP to HDMI cable (DP2HDMM2MB) and a 3 m DP to HDMI cable (DP2HDMM3MB), enabling you to choose the right cable length for your custom installation needs.

The DP2HDMM5MB is backed by a 3-year StarTech.com warranty and free lifetime technical support.