TRENDnet's 9-Port Industrial 2.5G DIN-Rail PoE++ Switch with 10G SFP+ Port, model TI-BG5091, delivers network connectivity to rugged environments, while saving you on installation costs and setup time using Power over Ethernet technology. The industrial PoE++ switch features a rugged IP50 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). This hardened industrial PoE++ switch features eight 2.5G PoE++ ports, and a 10G SFP+ port for long-distance fiber networking applications. Installers and integrators can save on equipment costs and reduce installation time with TRENDnet's Industrial Multi-Gigabit PoE++ DIN-Rail Switch by delivering up to 95W per port of PoE power and data over existing Ethernet cables. Fast PoE minimizes wait time for PoE devices by providing power immediately at boot up. With PoE technology inside this industrial PoE++ switch, users only need one cable to deliver both data and power. Easily network PoE devices to this hardened industrial PoE++ switch, such as high-power wireless access points, IP cameras, VoIP phone systems, IPTV decoders, and access controls
A 480W PoE power budget supports up to eight Power over Ethernet devices with PoE (15.4W), PoE+ (30W), or PoE++ (95W) power.
A 480W PoE power budget on this industrial 802.3bt PoE++ switch supports up to eight Power over Ethernet devices with PoE (15.4W), PoE+ (30W), or PoE++ (95W) power
With Fast PoE, the industrial PoE++ switch provides power to a connected PoE device within a few seconds of the switch receiving power—no need to wait for the switch to fully boot up
8 x 2.5G PoE++ ports and 1 x 10G SFP+ port
Metal enclosure with included DIN-Rail and wall mount hardware
IP50 rated metal housing protects the switch from most environments with dust particles
60Gbps switching capacity
Multiple power inputs for redundancy with overload current protection (power supplies sold separately, models TI-S48048, TI-S24052, 48VDC3000)
Industrial PoE++ switch’s alarm relay is triggered by power failure of primary and/or redundant power
Sends larger packets, or Jumbo Frames (up to 12KB), for increased performance
Rugged IP50 rated enclosure designed to withstand a high degree of vibration and shock, and operate within a wide temperature range of -40° - 75° C (-40° - 167° F) for harsh environments
Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)
Grounding point on the industrial PoE++ switch protects equipment against external electrical surges
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| DC Power |
|
| AC Power |
|
| PoE |
|
| Terminal Block |
|
| Alarm Relay Contact |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|