8 Ports - Manageable - Gigabit Ethernet - 1000Base-T, 1000Base-X - 3 Layer Supported - Modular - 2 SFP Slots - Twisted Pair, Optical Fiber - PoE Ports
The SW-505-8P-F provides 12 ports of network connectivity and PoE+ power in commercial or residential applications designed to support AV-over-IP (AVoIP) applications. This 12-port, fanless switch includes 8 1 Gbps PoE+ Ethernet ports, 2 non-PoE Ethernet ports, and 2 - 1 Gbps SFP expansion ports.
Overview
Designed to support AV-over-IP (AVoIP) applications, the SW-505-8P-F includes eight 1-Gigabit PoE+ Ethernet ports, two non-PoE Ethernet Ports, and two 1-Gigabit SFP expansion ports.
The 8 PoE+ ports deliver both gigabit data and power over a single cable to 802.11af/at-compliant devices, with a maximum of 30W per port. For separately powered devices, these ports deliver network connectivity only. The total power budget is 130W for all PoE+ ports combined.
The advanced Layer 2/Layer 3 features and easy-to-use management interface simplify configuration and make this switch ideal for use in single-switch AVoIP environments. Setup of IGMP/Multicast on a per-port basis is easy, improving the setup and reliability of running
audio and video over the network simultaneously. This model also features a small form factor and fanless design that is perfect for bedrooms, conference rooms, offices, theaters, or wherever silent operation is needed.
Say hello to our managed PoE+ switch line featuring 8 different SKUs with a variety of port counts and port orientations. They feature an updated UI that improves setting up in AV over IP environments and is built for both commercial and residential applications.