Height Adjustable - 2 Display(s) Supported - 32" Screen Support - 30 lb Load Capacity - 100 x 100, 75 x 75 - 1 Each
The Koncis Dynamic Dual Monitor Arm Mount features an elegant design with enhanced ergonomics to ensure optimal productivity no matter where you are working. Its feature-rich design offers premium quality. It comes pre-assembled with a quick-release interface to ensure a seamless installation no matter what the environment. Smooth-motion, gas-spring technology allows effortless height adjustments. 2 to 5 lb. weight capacity range provides compatibility with most monitors up to 32". Centris Extreme Tilt provides a wide range of easy adjustments.
Package Contents:
Effortless Workspace Solutions
Koncīs Dynamic Monitor Arm
Chief is proud to provide flexible workspace solutions designed to meet the needs of home and office. Koncīs Dynamic Monitor Arms feature an elegant design with enhanced ergonomics to ensure optimal productivity no matter where you are working. Our feature-rich design offers premium quality at a budget-friendly price.
Koncis Monitor Arm comes in dual monitor or singke monitor. As well as in black or silver.
• 12″ dynamic height adjustment with smooth-motion gas spring technology
• 2 to 15 lbs weight capacity range provides compatibility with most monitors up to 32″
• Patented Centris™ Extreme Tilt provides +65° to -10° of effortless fingertip tilt adjustment
• Quick Release Monitor Interface for ease of install and service, with 100x100 and 75x75 mm VESA compatibility
• Pre-installed 180° Rotation Stop protects walls and furniture panels (removable)
• Integrated Cable Management & Tool Storage
• Easily clamps to edge of desk or through 2″+ grommet holes with included 2-piece desk clamp
• Tested to meet or exceed ANSI/BIFMA X5.5 Desk & Table Products standard
Compatible accessories that would go perfectly with your monitor arm desk mount.