Height Adjustable - 32" Screen Support - 15 lb Load Capacity - 75 x 75, 100 x 100 VESA Standard - 1 Each
The Koncis Dynamic Monitor Arm Mount features an elegant design with enhanced ergonomics to ensure optimal productivity no matter where you are working. Its feature-rich design offers premium quality. It comes pre-assembled with a quick-release interface to ensure a seamless installation no matter what the environment. Smooth-motion, gas-spring technology allows effortless height adjustments. 2 to 5 lb. weight capacity range provides compatibility with most monitors up to 32". Centris Extreme Tilt provides a wide range of easy adjustments.
Package Contents:
Effortless Workspace Solutions
Koncīs Dynamic Monitor Arm
Chief is proud to provide flexible workspace solutions designed to
meet the needs of home and office. Koncīs Dynamic Monitor Arms
feature an elegant design with enhanced ergonomics to ensure optimal
productivity no matter where you are working. Our feature-rich design
offers premium quality at a budget-friendly price.
• 12″ dynamic height adjustment with smooth-motion gas spring technology
• 2 to 15 lbs weight capacity range provides compatibility with most monitors up to 32″
• Patented Centris™ Extreme Tilt provides +65° to -10° of effortless fingertip tilt adjustment
• Quick Release Monitor Interface for ease of install and service, with 100x100 and 75x75 mm VESA compatibility
• Pre-installed 180° Rotation Stop protects walls and furniture panels (removable)
• Integrated Cable Management & Tool Storage
• Easily clamps to edge of desk or through 2″+ grommet holes with included 2-piece desk clamp
• Tested to meet or exceed ANSI/BIFMA X5.5 Desk & Table Products standard
Chief Koncis Monitor Arms come in dual monitor or single monitor, as well as in silver or black.
Compatible accessories to improve your desk mount and matches perfectly with the Koncis monitor arm desk mount.