Explore a new world filled with workflow possibilities and state-of-the-art performance with the OWC Thunderbolt 5 Hub. It’s the perfect compact connectivity solution to solve the big problem of not having enough Thunderbolt 5 ports. Now you can turn a single cable connection from your machine into three Thunderbolt 5 ports and one USB-A port. With up to 80Gb/s of bi-directional data speed – up to 2x faster than Thunderbolt 4 and USB4 – and up to 120Gb/s for higher display bandwidth needs, you will redefine your productivity.
Give yourself the precious gift of more free time with the OWC Thunderbolt 5 Hub. Its bi-directional design means you can send AND receive data simultaneously at maximum speeds. Connect two OWC Atlas USB4 CFexpress 4.0 Type B Memory Card Readers providing 3300MB/s ingest each while backing up the cards to two high-speed SSDs like the OWC ThunderBlade or OWC Envoy Ultra while exceeding 6000MB/s. With that blissful real-world bit bandwidth, you’ll finish projects faster!
The OWC Thunderbolt 5 Hub offers more than the fastest bandwidth available to transfer your data and video files. Drive up to three 8K displays 2 with the OWC Thunderbolt 5 Hub’s Bandwidth Boost technology for up to 120Gb/s – up to 3x faster than Thunderbolt 4 – of intelligent bandwidth allocation for video intensive usage. Send 140W of power delivery to a demanding notebook to keep it powered and ready for mobile use. Quite simply, the OWC Thunderbolt 5 Hub gives you more to do more than ever before.
While iPad Pros and other tablet computers offer awesome content creation potential, they’re handcuffed by limited internal storage, display size, and often a single Thunderbolt (USB-C) port. Instead of lugging around a bulky notebook or worse, being chained to a non-portable desktop workstation, capture what you need on the fly with a tablet. Back at a desk, transform that tablet into a “prostation” with an external display, keyboard, mouse, and external drive all connected to the OWC Thunderbolt 5 Hub.
With 2x the total bandwidth of previous generations, Thunderbolt 5 unlocks the full potential of Apple’s latest M4 Pro and M4 Max chips. Thunderbolt 5 enables drives and hubs that don’t just move data faster, they move more data faster, sending your workflow into a bottleneck-free bliss.
All our Thunderbolt connectivity solutions undergo rigorous development testing processes, including intensive mandatory Thunderbolt™ certification. This hyper-focused attention to detail ensures the OWC Thunderbolt 5 Hub will reliably deliver the functionality you expect from your Thunderbolt and USB-C devices.
Safely disconnect multiple drives in a single click. OWC Dock Ejector was designed by OWC hardware and software engineers to ensure all data is written before disconnection, saving time and protecting against data loss. It makes losing your hard-earned work a thing of the past.
OWC Thunderbolt 5 Hub comes with a certified 0.8M OWC Thunderbolt (USB-C) Cable. But if your workflow demands a different length to make the connection, OWC Thunderbolt (USB-C) Cables are the perfect choice.
Active workspaces expose gear to unexpected bumps and shoves. OWC ClingOn custom cable stabilizers (available separately) screw into the OWC Dock or OWC Drive housing to reduce – if not completely eliminate – cable strain on Thunderbolt and USB-C connections so you can work with ultimate confidence even in the highest foot traffic environments.