PREDATOR X34 QD-OLED

CURVED VISIONS, OLED BRILLIANCE

PREDATOR X34 QD-OLED
Transcend reality with the Predator X34 QD-OLED monitor. Harness the raw power of a world rendered in ultra-vivid hues and the sharpest contrasts, where every pixel tells a story. In the neon-soaked sprawl of your gaming universe, this is your ultimate viewport, rendering each scene with the vibrancy and precision of the streets after dusk.

CONTRAST THAT DEFIES REALITY

Uniting quantum dot and OLED, the Predator X34 crafts an extraordinary visual feast. Quantum dots amplify color luminosity, while OLED offers true blacks and nuanced shades, together delivering a gaming canvas where every frame is a masterpiece of depth and vibrancy.

21:9

3440 X 1440

UWQHD Resolution

VESA

DisplayHDR™ 400

True Black Certification

Up to

1800R

Curvature

True 10-Bit

DCI-P3 99%

Wide Color Gamut

QUANTUM DOT

Quantum dot technology infuses your display with billions of nano-sized crystals, enhancing color vibrancy and accuracy for a gaming experience that's not just seen, but truly felt.

OLED TECHNOLOGY

The OLED panel brings each pixel to life, independently illuminating for deep blacks and brilliant colors, offering unparalleled contrast and detail in your gaming universe.

CURVE OF THE CORTEX

The 1800R curvature engulfs you in a panoramic embrace, echoing the vast expanse of the digital metropolis. It’s not just a monitor; it’s an extension of your vision.

HARMONY IN THE HERTZ

AMD FreeSync Premium Pro technology (application in progress) raises the bar to the next level for gaming displays, enabling an exceptional user experience when playing HDR games, movies and other content.

RAPID REFRESH

Unleash the velocity of the future and engage in a spectacle where the 175Hz1,2 refresh rate and response time are as swift as a high-speed chase through the city streets, with every action rendered in the blink of an eye.

INCREDIBLE RESPONSE TIME

In a world where milliseconds matter, respond faster than a netrunner's code. Command a 0.03ms response time for total control and accuracy with minimal blur.

KVM: YOUR DIGITAL SWITCHBLADE

Instantly shift between devices with the inbuilt KVM switch, keeping every byte and bit of your cyber arsenal at your fingertips.

NEXUS OF NEXT-GEN CONNECTIVITY

At the crossroads of technology, the Predator X34 QD-OLED is your nexus. Boasting ports aplenty, including the adaptable Type-C 65W PD.

SONIC SPECTRUM

Immerse yourself in the auditory dimension of gaming with the two 5W front-facing speakers. Positioned for direct impact, the sound system offers an acoustic experience as sharp and clear as the display itself.

BLUELIGHTSHIELD PRO

BlueLightShield Pro allows you to flexibly adjust the amount of harmful blue light emitted by your screen to lessen the strain on your eyes as you read or watch a myriad of colors fly across your screen.

COMFYVIEW

The ComfyView anti-glare matte display makes sure your screen is always easy on your eyes, no matter how long you’re using it.

LOW-DIMMING

All Acer displays with Low-dimming Technology allow for up to 15% darker brightness levels, all adjustable through the on-screen display to best fit your ambient environment.

FLICKERLESS

Flickerless eliminates harmful screen flickering, protecting your eyes from damage and ensuring a pleasurable viewing experience.

The terms HDMI and HDMI High-Definition Multimedia Interface and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
AMD FreeSync/FreeSync Premium/FreeSync Premium Pro technology requires AMD Radeon graphics and a display certified by AMD. See www.amd.com/freesync for complete details.
1 Specifications may vary depending on model and/or region. All models subject to availability.
2 Actual refresh rates may vary depending on model and/or region, computer specifications/hardware and/or set up.