Expand your network’s bandwidth and reduce digital bottlenecks with TRENDnet’s 28-Port 2.5G Switch with 10G SFP+ Ports, model TEG-S50284. This multi-gigabit network switch comes equipped with 2.5GBASE-T RJ-45 and 10G SFP+ ports that provide ultra-fast speeds capable of up to 2.5Gbps over your existing Cat5e cabling or 10Gbps over fiber cabling. This high-speed switch features a durable metal enclosure, and the smart fans auto adjusts the fan speed based on cooling needs.The included rackmount brackets are well-suited for wall mount or 19” 1U rack installations. TRENDnet’s reliable 2.5G switches are cost-effective solutions to increase your network’s throughput.

FEATURES

Hardware Interface


Equipped with 2.5GBASE-T RJ-45 and 10G SFP+ ports that provide ultra-fast speeds capable of up to 2.5Gbps over Cat5e or better cabling or 10Gbps over fiber cabling.

Rack Mountable


The multi-gig switch features a durable metal housing with a convenient rack mountable design for greater installation flexibility.

Smart Fans


Smart fans save energy by auto adjusting the fan speed and use based on cooling needs

28-Port 2.5G Switch with 10G SFP+ Ports

  • 24 x 2.5G RJ-45 ports
  • 4 x 10G SFP+ ports
  • Compatible with existing Cat5e or better cabling
  • Smart fans auto adjusts the fan speed based on cooling needs
  • Rack mountable or wall mountable for installation flexibility
  • 200Gbps switching capacity
  • IEEE 802.3bz (2.5G) and IEEE 802.3ae (10G SFP+) compliant
  • NDAA / TAA compliant (U.S. and Canada only)
  • Lifetime Warranty

Easy Installation

No configuration needed,
simply connect network devices
to the 28-port multi-gig switch

2.5G Ports

This multi-gigabit switch is
equipped with 2.5GBASE-T RJ-45
ports that provide ultra-fast
speeds capable of up to 2.5Gbps
over existing Cat5e or better
cabling
congue.

10G SFP+ Ports

The 2.5G switch with SFP+ ports
features 10G SFP+ ports for highspeed network connections,
providing a cost-effective solution in
adding 10G link capability

Switching Capacity

200Gbps switching capacity

Jumbo Frame

Sends larger packets, or Jumbo
Frames (up to 12KB), for
increased performance

VLAN Passthrough
Supports IEEE 802.1Q to
pass VLAN traffic

LED Indicators
LED indicators on this 28-port
2.5G switch conveniently convey
port status

Smart Fans


Smart fans save energy by auto-adjusting the fan speed and use based on cooling needs

Housing Design


Sturdy metal housing

19” Rackmount


Sturdy rack mountable 1U housing with mounting kit included

SPECIFICATIONS

Standards
  • IEEE 802.1Q
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3ae
  • IEEE 802.3az
  • IEEE 802.3bz
Device Interface
  • 24 x 2.5G RJ-45 ports (10Mbps/100Mbps/1Gbps/2.5Gbps)
  • 4 x 10G SFP+ ports (1Gbps/10Gbps)
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex) 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex) 200Mbps (full duplex)
  • Gigabit: 2Gbps (full duplex)
  • 2.5 Gigabit: 5Gbps (full duplex)
  • Gigabit SFP: 2Gbps (full duplex)
  • 10G SFP+: 20Gbps (full duplex)
Performance
  • Switching Capacity: 200Gbps
  • RAM Buffer: 2MB
  • Jumbo Frames: 12KB
  • MAC Address Table: 32K entries
  • Forwarding Rate: 59.52Mpps (64-byte packet size)
Special Features
  • Rack mountable
  • VLAN Passthrough
  • ESD 6kV for ethernet ports
Power
  • Input: 90 – 264V AC, 47/63 Hz
  • Output: 12V DC, 5A
  • Max. Consumption: 38.88W
Fan/Acoustics
    • Quantity: 2
    • Smart fans
MTBF
  • 426,000 hours @ 25° C
Operating Temperature
  • 0° – 50° C (32° – 122° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions (L x W x H)
  • 440 x 196 x 44mm (17.36 x 7.71 x 1.73 in.)
Weight
  • 2890g (6.37lbs)
Certifications
  • FCC
  • CE
  • LVD
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS

  • TEG-S50284
  • Quick Installation Guide
  • Rackmount kit
  • Power cord (1.5m / 5 ft.)


All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.