TRENDnet’s 12-Port 10G PoE++ Web Smart Switch (720W), model TPE-7124SBF, offers advanced traffic management controls to meet the evolving demands of SMB networks. This 10G managed PoE++ switch comes with an intuitive web-based interface. Management features include LACP to increase bandwidth between switches, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for any SMB network. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature.
Free up router resources by offloading routing processes to this 10G managed PoE++ switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. The dynamic ARP inspection feature helps protect connected devices from man-in-the-middle attacks. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance, and minimize network traffic.
This 12-Port 10G managed PoE++ switch also features eight 10GBASE-T PoE++ ports, and four 10G fiber SFP+ ports for long-distance, high-speed network connections, providing a cost-effective solution in adding 10G link capability to an SMB network. Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s 10G PoE++ switch by delivering up to 90W per port of PoE power and data over existing Ethernet cables. Easily network PoE devices with a 720W PoE budget to devices, such as high-power wireless access points, LED lighting, digital signage, IPTV decoders, access controls, cameras, and more with this high-power 10G managed PoE++ switch.
A 720W total PoE power budget on this 10G PoE++ switch supplies up to eight PoE++ devices with up to 90W per port.
Provides eight 10G ports, four 10G SFP+ ports, and a 240Gbps switching capacity
Eight PoE++ ports provide up to 90W of power per port
Provides a total 720W PoE power budget
With Fast PoE, the PoE++ switch provides power to a connected PoE device within a few seconds of the switch receiving power—no need to wait for the switch to fully boot up
Continuously send power to your PoE PD devices during a switch reboot or a firmware update
This 10Gb managed switch supports IPv6 configuration and IPv6 neighbor discovery
A broad range of network configurations on the 10G managed switch are supported by: 802.3ad link aggregation, Asymmetric VLAN, 802.1Q VLAN, Voice VLAN, RSTP, MSTP, Loopback Detection, GVRP, 802.1p Class of Service (CoS), port bandwidth management, and QoS queue scheduling
A convenient cable diagnostic test and traffic statistics aid in network troubleshooting the 10G managed PoE++ switch
Features such as ACL, MAC/port filtering, 802.1X, TACACS+, and RADIUS are compatible with layered access controls
The 10G managed PoE++ switch features RMON, SNMP, SNMP Trap, and Port Mirroring, supporting administrator monitoring solutions
Smart fans save energy by auto adjusting the fan speed and use based on cooling needs
This switch is well-suited for a 1U rack installations with the included rackmount brackets
Send larger packets, or Jumbo Frames (up to 10KB), for increased performance
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Management |
|
| MIB |
|
| Spanning Tree |
|
| Link Aggregation |
|
| Quality of Service (QoS) |
|
| VLAN |
|
| Multicast |
|
| Port Mirror |
|
| Access Control |
|
| ACL IPv4 L2-L4 & IPv6 |
|
| Layer 3 Features |
|
| Power |
|
| PoE |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|