Chief Fusion pull-out accessory can be used with Fusion X-Large adjustable fixed or tilt wall mounts to add up to 11.5" extension from the wall and is great for recessed applications. This mounting adapter can hold up to 250 pounds and monitors up to 55-100". This flat panel accessory is compatible to many other Chief wall mounts. Comes with a plumb adjust to keep display in line with the wall and has a latch to secure position on the wall.
Optimal for easy servicing of large and extra-large displays, the Fusion™ Pull Out Accessory (FCAV1U) and Extra-Large Pull Out Accessory (FCAXV1U) offers up to 11.54” (293 mm) of display extension from the wall when paired with Fusion mounts. Great for recessed applications, Fusion Pull Out Accessories feature plumb adjustment and locking mount position for perfect placement of displays.
Concealing AV components and accessories behind displays also improves aesthetics. Install Chief Proximity® storage solutions such as the PAC527L in-wall box or on-wall CSPR component storage panel to secure AV equipment behind the display.
FCAV1U is compatible with display mount models: MSM1U,LSM1U, XSM1U, MTM1U, LTM1U, XTM1U and MTMP1U. FCAXV1U is compatible with display mount models: XSM1U and XTM1U.
FEATURES