The Chief flat panel monitor arm wall display mount allows for perfect flat panel display placement and extends up to 18" for viewing from any angle while remaining low-profile in home position. The screen can be adjusted effortlessly with just the touch of a finger tip thanks to Chief's Centris technology. With built in cable management channels, your cables will be hidden allowing for a clean, professional look.
Package Contents:
Monitor Arm Mounts
Chief’s Thinstall Series Swing Arm Mounts are ultra low-profile full-motion wall mounts for flat panel TVs and displays. These sleek, ruggedly-constructed solutions have low
1.5”-2” (38-53 mm) profiles, are easy to
install and extend up to 25” (635 mm).
• TA100 compatible with
TS525TU, TS325TU,
TS318TU, and TS318SU
• Height adjustable shelf sits above or below TV to
accommodate different component and screen sizes
• 10 lbs (4.5 kg) weight capacity
• 8” or 12” (203 mm or 305 mm)
wide shelf
• Compatible with TS525TU,
TS325TU, TS318TU, and
TS318SU
• Height adjustable shelf sits
above or below TV to
accommodate different
• 10 lbs (4.5 kg) weight capacity
• Compatible with TS525TU,
TS325TU, TS318TU, and TS318SU
• Infinitely adjustable to fit speaker
flush with top or bottom of TV
• 10 lbs (4.5 kg) weight capacity
• Compatible with TS525TU,
TS325TU, TS318TU, and TS318SU
• Allows displays to be installed
in portrait orientation
• Not necessary for TVs having
100 x 100 mm or 200 x 200 mm
mounting patterns
• Adds 0.1” (2.7 mm) of depth to
installation
TA500 In-Wall Accessory Box
• Allows a TS525TU or TS325TU to be
recessed into a standard depth wall for
a zero-profile installation
• Requires a 34.25 x 22” (870 x 559 mm)
opening in a standard depth wall
TA501 In-Wall Accessory Box
• Allows a TS318TU to be recessed into
a standard wall for a zero-profile
installation
• Requires a 30.25 x 20.25” (768 x 514 mm)
opening in a standard depth wall
TA502 In-Wall Accessory Box
• Allows a TS218SU or TS118SU to be
recessed into a standard wall for a
zero-profile installation
• Installs in between standard 16” on
center studs
• Requires a 14.5 x 14.5” (368 x 368 mm)
opening in a standard depth wall