|
Chief Thinstall Medium 18 Inch Extension Display Wall Mount - For 32-65 Inch Displays - Single Monitor Arm - Black
A lightweight, low-profile full-motion wall display mount for TVs 32-65". |
Ut vitae mi luctus dui tincidunt eleifend. Vivamus efficitur, justo ac faucibus porttitor, ex odio pulvinar felis, id sodales tellus erat in lectus. Sed at nulla et urna imperdiet venenatis ut bibendum enim.
Aenean sollicitudin turpis nec nibh tempus dictum. Vivamus eget cursus tortor. Praesent egestas dui vitae mi eleifend pharetra. Ut hendrerit iaculis lorem, iaculis congue dui faucibus non. Curabitur ut felis risus.
• TA100 compatible with
TS525TU, TS325TU,
TS318TU, and TS318SU
• Height adjustable shelf sits
above or below TV to
accommodate different
component and screen sizes
• 10 lbs (4.5 kg) weight capacity
• 8” or 12” (203 mm or 305 mm)
wide shelf
• Compatible with TS525TU,
TS325TU, TS318TU, and
TS318SU
• Height adjustable shelf sits
above or below TV to
accommodate different
• 10 lbs (4.5 kg) weight capacity
• Compatible with TS525TU,
TS325TU, TS318TU, and TS318SU
• Infinitely adjustable to fit speaker flush with top or bottom of TV
• 10 lbs (4.5 kg) weight capacity
• Compatible with TS525TU,
TS325TU, TS318TU, and TS318SU
• Allows displays to be installed
in portrait orientation
• Not necessary for TVs having
100 x 100 mm or 200 x 200 mm
mounting patterns
• Adds 0.1” (2.7 mm) of depth to
installation
TA500 In-Wall Accessory Box
• Allows a TS525TU or TS325TU to be
recessed into a standard depth wall for
a zero-profile installation
• Requires a 34.25 x 22” (870 x 559 mm)
opening in a standard depth wall
TA501 In-Wall Accessory Box
• Allows a TS318TU to be recessed into
a standard wall for a zero-profile
installation
• Requires a 30.25 x 20.25” (768 x 514 mm)
opening in a standard depth wall
TA502 In-Wall Accessory Box
• Allows a TS218SU or TS118SU to be
recessed into a standard wall for a
zero-profile installation
• Installs in between standard 16” on
center studs
• Requires a 14.5 x 14.5” (368 x 368 mm)
opening in a standard depth wall