7-Ft. Cat6 Gigabit Snagless Molded Patch Cable (Package of 50)

Don't settle for less than the best—enjoy better signal quality and faster transmission! Tripp Lite’s N201-007-BL50BP 7-foot Cat6 Gigabit Snagless Molded Patch Cables (50 included in package) ensure peak performance throughout your local area network application. Cat6 cables (also called network cables, patch cables, computer cables, Ethernet cables and LAN cables) are used in network applications to connect components like printers, computers, copy machines, routers, modems and switches. Tripp Lite’s N201-007-BL50BP cables can be used in Cat5/e applications but are designed to meet Category 6 specifications that reduce cross-talk and return loss. Unlike cut-price cables, N201-007-BL50BP cables are manufactured to exacting specifications, using superior materials, for a difference you can clearly see in your application.

Tripp Lite N201-007-BL50BP Bulk Pack of 50 7-Ft. Cat6 Gigabit Snagless Molded Patch Cables – Blue:

  • 50-piece bulk pack of 7-ft. blue Cat6 patch cables
  • Premium cabling for Cat6, Cat5e and Cat5 applications
  • Rated for 550 MHz/1 Gbps communications
  • Meet Category 6 cabling standards
  • Drastically reduce cross-talk and structural return loss compared to stranded conductor patch cables
  • High-quality copper wire with staggered-pin plug design
  • Snagless boots with integral strain relief protect the locking tabs on the RJ45 connectors from being damaged during installation

  • The Ideal Solution for All Your Networking Needs

    Tripp Lite’s 7-ft. N201-007-BL50BP cables are the premium solution for connecting networked components like computers, printers, Internet-enabled gaming systems, Blu-ray players, copy machines, routers and modems in home or office applications. They feature high-quality molded connectors to ensure a perfect connection every time.

    Superior Construction  Environmentally Responsible Design

    Made from 4-pair stranded UTP, the N201-007-BL50BP cables provide high-speed connection and flawless signal delivery. These cables can deliver speeds up to 550MHz/1 Gbps and their connectors are molded with integral strain relief for a secure connection, high-quality signal transfer and long life span. High-quality copper wire and staggered-pin plug design keep cross-talk levels to a minimum, meeting Category 6 specifications. The connectors are designed to be snagless, meaning no more cumbersome and damaging cable snags when running cables around other cables, furniture or fabric. Tripp Lite’s N201-007-BL50BP cables meet the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL.

    When you choose this bulk pack of genuine Tripp Lite cables, you get superior performance plus peace of mind! We're so confident of the quality of these N201-007-BL50BP cables that we warrant them to be free from defects in material and workmanship—for life! Additionally, these cables are manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.