The Chief TV wall mount allows for perfect flat panel display placement and extends up to 18" for viewing from any angle while remaining low-profile in home position. The screen of this dual arm mount can be adjusted effortlessly with just the touch of a finger tip thanks to Chief's Centris technology. With built in cable management channels, your cables will be hidden allowing for a clean, professional look for this tv mount.Package Contents:
Aenean sit amet pellentesque odio. Maecenas quis tellus non odio pellentesque lobortis. Phasellus eleifend ante a turpis laoreet, quis facilisis risus cursus. Suspendisse convallis convallis turpis, non ornare ipsum ultricies et. In elementum rutrum dui eget dictum. Sed non luctus lacus. Praesent sed turpis viverra, cursus sapien ut, convallis nisi. Mauris sed placerat nibh. Sed mollis vulputate.
Monitor Arm Mounts
Chief’s Thinstall Series Swing Arm Mounts
are ultra low-profile full-motion wall mounts
for flat panel TVs and displays. These sleek,
ruggedly-constructed solutions have low
1.5”-2” (38-53 mm) profiles, are easy to
install and extend up to 25” (635 mm).
• TA100 compatible with
TS525TU, TS325TU,
TS318TU, and TS318SU
• Height adjustable shelf sits
above or below TV to
accommodate different
component and screen sizes
• 10 lbs (4.5 kg) weight capacity
• 8” or 12” (203 mm or 305 mm)
wide shelf
• Compatible with TS525TU,
TS325TU, TS318TU, and
TS318SU
• Height adjustable shelf sits
above or below TV to
accommodate different
• 10 lbs (4.5 kg) weight capacity
• Compatible with TS525TU,
TS325TU, TS318TU, and TS318SU
• Infinitely adjustable to fit speaker flush with top or bottom of TV
• 10 lbs (4.5 kg) weight capacity
• Compatible with TS525TU,
TS325TU, TS318TU, and TS318SU
• Allows displays to be installed
in portrait orientation
• Not necessary for TVs having
100 x 100 mm or 200 x 200 mm
mounting patterns
• Adds 0.1” (2.7 mm) of depth to
installation
TA500 In-Wall Accessory Box
• Allows a TS525TU or TS325TU to be
recessed into a standard depth wall for
a zero-profile installation
• Requires a 34.25 x 22” (870 x 559 mm)
opening in a standard depth wall
TA501 In-Wall Accessory Box
• Allows a TS318TU to be recessed into
a standard wall for a zero-profile
installation
• Requires a 30.25 x 20.25” (768 x 514 mm)
opening in a standard depth wall
TA502 In-Wall Accessory Box
• Allows a TS218SU or TS118SU to be
recessed into a standard wall for a
zero-profile installation
• Installs in between standard 16” on
center studs
• Requires a 14.5 x 14.5” (368 x 368 mm)
opening in a standard depth wall