OVERVIEW

TRENDnet’s 5-Port Gigabit PoE++ Powered Managed Switch with PoE Passthrough, model TPE-B541, is powered by a PoE++ switch or injector, no AC adapter is required. The compact PoE++-powered managed switch features four gigabit PoE+ ports to power devices, such as IPcameras, VoIPhandsets, and wireless access points, with a 60W total PoE power budget. Reducing unnecessary switch complexity, this PoE++ passthrough managed switch is equipped with management features such as VLANs, QoS, PoE control, and monitoring.

FEATURES

PoE++ Powered


No AC adapter required—this switch is powered by a PoE++ switch or injector. It features four gigabit PoE+ ports to power PoE devices, such as IP cameras.

Compact Design




Compact, lightweight, and fanless, this switch is designed for desktops and quiet environments.

Management


Managed features include loopback detection, RSTP, VLAN, IGMP Snooping, and QoS for flexible network integration.

PoE++ Powered

PD-powered switch, no external power required – powered by a PoE++ switch or injector

PoE Passthrough

This PoE passthrough switch features four gigabit PoE passthrough ports with a 60W total PoE power budget

Compact Design

With a compact and lightweight metal housing design, this PoE++-powered switch is well-suited for desktop installations

Network Management

The web-based management interface on the PoE++ powered managed switch offers features for loopback detection, RSTP, VLAN, IGMP Snooping, and QoS

Jumbo Frame


Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance

Switching Capacity

10Gbps switching capacity

LED Indicators


LED indicators on the PoE++-powered managed switch convey port status

5-Port Gigabit PoE++ Powered Managed Switch with PoE Passthrough

  • DEVICE INTERFACE: 1 x Gigabit PoE++ In Port; 4 x Gigabit PoE+ Out Ports; LED Indicators; Wall Mount
  • LIFETIME PROTECTION -We stand by the quality of our products. The TPE-B541 5-Port Switch is secured with Lifetime Manufacturer Protection from TRENDnet. (U.S. and Canada Only)
  • NDAA + TAA COMPLIANT: With our NDAA and TAA compliant network switches, you can plan and install networking solutions that Government customers demand today (U.S. and Canada Only)
  • RELIABLE TECH SUPPORT: Our team of advisors, support and tech experts are English speaking, and available for all your needs during normal business hours. We take pride in being there for our customers.
  • POE++ POWERED: No AC adapter required—this switch is powered by a PoE++ switch or injector. It features four gigabit PoE+ ports to power PoE devices, such as IP cameras.
  • POE+ POWER & SWITCHING CAPACITY: Equipped with 10Gbps switching capacity, and a 60W PoE power budget with PoE++ Type 4 (90W) input power. PoE++ reduces equipment cost by delivering data and power over existing network cables
  • NETWORK MANAGEMENT: The web-based management interface on the PoE++ powered managed switch offers features for loopback detection, RSTP, VLAN, IGMP Snooping, and QoS
  • POE PASSTHROUGH: Instead of using a regular power adapter, you can connect a PoE cable to one of these ports to enable power across the other connections. Powered by PoE, while simultaneously providing power to other connected devices.
  • JUMBO FRAME: Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance; WALL MOUNTABLE: The Gigabit PoE++ switch features metal housing, and a convenient wall mountable design for greater installation flexibility
  • COMPACT DESIGN: Compact, lightweight, and fanless, this switch is designed for desktops and quiet environments. Dimensions: 170 x 105 x 27mm (4.69 x 4.13 x 1.06 in.)


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3x
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3bt
  • IEEE 802.1d
  • IEEE 802.1p
  • IEEE 802.1q
  • IEEE 802.1w
Device Interface
  • 1 x Gigabit PoE++ in port
  • 4 x Gigabit PoE+ out port
  • LED indicators
  • Wall mount
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2Gbps (full duplex)
Performance
  • Data RAM Buffer: 512KB
  • Switching Fabric: 10Gbps
  • MAC Address Table: 8K entries
  • Jumbo Frame: 10KB
  • Forwarding rate: 7.44Mpps (64-byte packet size)
Management
  • HTTP Web based GUI
  • Backup/Restore Configuration
  • Upload Firmware
Spanning Tree
  • IEEE 802.1D STP (Spanning Tree protocol)
  • IEEE 802.1w RSTP (Rapid Spanning Tree protocol)
Quality of Service (QoS)
  • Port-based QoS
  • 802.1p Class of Service (CoS)
  • Bandwidth Control/Rate Limiting per port (Min. Limit: 16Kbps)
  • Queue Scheduling: Strict Priority (SP), Weighted Fair Queueing (WFQ)
VLAN
  • Port-based VLAN
  • 802.1Q Tagged VLAN
  • Up to 32 VLAN groups, ID Range 1-4094
  • VLAN port isolation
  • Voice VLAN (8 user defined OUIs)
Multicast
  • IGMP Snooping v1/2
  • Block unknown multicast source
Port Mirror
  • RX, TX, or Both
  • One to one
  • Many to one
Storm Control
  • Broadcast (Min. Limit: 16Kbps)
  • Multicast (Min. Limit: 16Kbps)
  • Loopback Detection
Special Features
  • PoE++ Powered
  • Auto-Negotiation
Power
  • IEEE 802.3bt Type 4 (90W), IEEE 802.3bt Type 3 (60W), or IEEE 802.3at (30W), PoE input only (no external power supply)
  • IEEE 802.3bt Type 4 PoE PD Class 8
  • IEEE 802.3bt Type 3 PoE PD Class 5
  • IEEE 802.3at Type 2 PoE PD Class 4
  • IEEE 802.3af Type 1 PoE PD Class 0
  • Max. consumption: 7.31W (no PoE)
PoE
  • 60W PoE budget with IEEE 802.3bt Type 4 (90W) input power
  • 50W PoE budget with IEEE 802.3bt Type 3 (60W) input power
  • 21W PoE budget with IEEE 802.3at (30W) input power
MTBF
  • 503,726 hours @ 25°C
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 170 x 105 x 28mm (4.21 x 4.13 x 1.10 in.)
Weight
  • 450g (15.9 oz.)
Certifications
  • CE
  • FCC
  • LVD
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS

  • TPE-B541
  • Quick Installation Guide


All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.