Lenovo ThinkPad X1 Carbon

Ultrathin. Ultralight. Ultratough. For the average Ultrabook™ these attributes may sound like a contradiction. But the new X1 Carbon is far above average. It features a carbon-fiber reinforced chassis and passes durability tests in extreme environments. Plus, it delivers more than all-day battery life, includes faster, more powerful storage performance, and has innovative docking options available, including wireless.
Lenovo ThinkPad X1 Carbon

Uncompromisingly Thin & Light

Starting at just 1.18 kg/2.6 lbs, the new X1 Carbon is the lightest 14-inch business Ultrabook™ on the planet. And at just 16.5 mm / 0.65 inch thin, it's extremely portable.
Uncompromisingly Thin & Light



Yet Practically Indestructible

Constructed™ with satellite-grade carbon fiber, the new X1 Carbon is the toughest ThinkPad ever made. In fact, we perform nearly a dozen separate military-grade specification tests—all under extreme conditions with dust, vibration, heat, cold, altitude, water, humidity, solar radiation, and fungus. You can rely on ThinkPad despite what life throws your way.
<br></br>Yet Practically Indestructible

Connect Anywhere, Anytime
With 4G LTE-A, you get the fastest, most advanced mobile broadband technology.

But Stay Unplugged
With the X1 Carbon, you can stay connected, yet go unplugged more than all day, as the battery lasts up to 11 hours.Based on testing three different product configurations with MobileMark 2014. Battery life varies significantly with settings, usage, and other factors.



Powerful Performance

The new X1 Carbon features a Windows 10 Pro operating system and up to 6th generation Intel® 7-6600U with vPro—that means lots of manageability features and enhanced security. And of course the X1 Carbon is Skype for Business-certified, includes integrated speakers with Dolby® audio, and an HD webcam, so conference calls and video chats are a snap.
<br></br>Powerful Performance



Stunning Display

A 2K (2560 x 1440) display and antiglare screen mean text is crisper, images are brighter, and colors are truer. And with IPS technology you can view the screen from nearly 180-degrees. Plus it’s anti-smudge. Also available with FHD IPS (1920 x 1080) display.
<br></br>Stunning Display