ransmit Digital and Analog Signals to DVI Displays Up to 6 ft. from the Source

Tripp Lite’s P560-006-DLI DVI-I Dual Link Digital/Analog Monitor Cable connects a computer or laptop’s DVI-I port to a DVI-enabled display, monitor or projector. Featuring two dual-link male connectors, this 6 ft. cable meets DVI DDWG standards so it’s capable of transmitting both digital and analog signals. To use it with a VGA monitor, simply connect it to a Tripp Lite P126-000 DVI-to-VGA Adapter, sold separately. (NOTE: source must support DVI-I digital/analog data transmission.)

Deliver Superior Signal Quality and High-Definition Video

The P560-006-DLI is constructed of top-quality materials. Compatible with PCs and Mac computers, it transmits data at speeds up to 9.9 Gbps and supports video resolutions up to 2560 x 1600, including 1080p. Foil-and-braid shielding ensures excellent signal quality and protects against EMI/RFI line noise that can distort or destroy data. Molded DVI-I connectors with corrosion-resistant gold-plated contacts provide maximum conductivity. Integral strain relief provides added flexibility, allowing the cable and connectors to move freely without cracking. Ferrite collars at each end enhance transmission by draining extraneous electrical interference and improving signal integrity.

Lifetime Warranty and Environmentally Responsible Design

When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind. We’re so confident of its quality that we warrant it to be free from defects in material and workmanship for life! The P560-006-DLI is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.