Modular Series Precision Gear Projector Mount Ceiling Kit for Projectors up to 50lb

The Peerless-AV® Modular Mount Series includes a small and easily manageable number of sku’s, yet provides a full range of options that can fulfill a vast majority of end-user requirements. Universal components make it quick and easy to design and configure the perfect custom projector mounting solution, ideal for any application. Designed around a 2" (50mm) diameter Extension Pole, the line is ideal for new projects as well as upgrading existing installations. The MOD-PRGSKIT150-B Ceiling Mount Kits include all of the components required to mount a projector from the ceiling. As part of the Peerless-AV Modular Series, it can be expanded with additional Modular accessories (sold separately) to accommodate virtually any custom configuration.


Features

  • Kit includes: Cathedral Ceiling Plate 39" (1m), 59" (1.5m) or 118" (3m) zinc plated or black Extension Pole, PRGS Projector Mount, Universal Spider® Projector, Mount Adaptor
  • Cathedral Ceiling Plate can be angled ±60° for use with vaulted or sloping ceilings
  • Configurable projector installation with drops of 39" (1m), 59" (1.5m) or 118" (3m) in height
  • Universal Spider® Adaptor designed to work with nearly all projectors weighing up to 50lb (22kg)
  • Three axes of precision geared adjustment provided by the PRGS Projector Mount enable precise image alignment (Provides ±5°/-20° Pitch, ±5° Roll, and 360° of Swivel)
  • Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • Installs to wood joist and concrete or to truss/pipes via U-Bolt Adaptor Accessory (MOD-AUB)