USB-C to SFP Gigabit Ethernet adapter allows you to quickly add a SFP Fiber Gigabit Ethernet connection through a USB-C port on your computer or other compatible device, offers data transfer speeds of up to 1 Gbps, Security, Reliability, Power saving, TAA compliant, Windows and Mac compatible
Converter USB Type-C to MSA Compliant SFP modules(1000Base-SX/LX) slot, provides a Gigabit Ethernet (1000 Mbps) optical network connection for portable laptops or tablets, or systems without expansion slots
The adapter connects to your device via a USB-C port, which is reversible and easy to plug in, making it a convenient and modern connection option. SuperSpeed USB 3.0 ensures high performance packet transfer rate; Power directly from the USB-C port, No additional power adapter requirements
Saving ethernet power consumption estimate 50 % off when network running as a low data activity period through IEEE 802.3az. It will return normal when data transmission works normally
Reduces power consumption when the network cable (uplink) is disconnected. When the network cable is reconnected, the adapter detects an incoming signal and restores normal power
This USB-C to SFP adapter provides reliable fiber connectivity while protects your network connection from electronic interference which is common with RJ45 CAT cabling, Fiber-to-the-desk connectivity (FTTD) maximizes security and increase network speed, bandwidth, and efficiency. Fiber networking reducing the risk of data leaks for sensitive information
Completely manufactured in a TAA designated country
Designed with ventilation holes on both sides to increase airflow and improve heat dissipation
This adapter features full duplex with flow control and half duplex with back pressure operation, and supports pair swap/polarity/skew correction, crossover detection & auto-correction, hardware CRC (Cyclic Redundancy Check) function to ensure the integrity of transmitted data
Tiny metal housing, easy to carry with you for on-the-go connectivity or in situations where you need to use different network connections
SIIG's USB-C to SFP Gigabit Ethernet Adapter is a secure device that allows you to connect your USB-C-enabled laptop or desktop computer to a Gigabit Ethernet network using an SFP module, offering flexibility and adaptability to different network set up
Aenean mollis id sem quis porttitor. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie velit, ut congue nulla dignissim quis. Pellentesque habitant morbi tristique senectus et netus et malesuada fames ac turpis egestas. Suspendisse efficitur ante.