The Aspire M Series Ultrabook™ frees you with instant-on performance, 8+ hours of power,1 and a touchscreen.2 The first to offer the gorgeous visuals of discrete graphics, this Ultrabook™ lets you accomplish all you want each day with potent processing plus solid state3 and optical drives. Experience the beauty of on-the-go productivity!

Ultra mobile at just 20 mm slim and 2.1 kg, this Ultrabook™ still provides a full-size chiclet keyboard for speedy input, and fast file transfers via USB 3.0 and Bluetooth® 4.0.2 Pop a disc into the optical drive and savor the sound of Dolby® Home Theater® v4 sound. Need more liberation? Choose a model with 10-point touch control!
The ultra-thin design of the Aspire M Series brims with power and elegance, with new-generation Intel® Core™ processing performance and available NVIDIA® GeForce® discrete graphics to power your most creative ideas.You'll appreciate the quick responsiveness and quiet operation of available solid state drives3, giving you ample space for your media and projects.
Acer Green Instant On wakes the Aspire M Series in only 1.5 seconds, and Acer Instant Connect gets you online in just 2.5 seconds more.4, 5 On PC resume, Acer Instant Update automatically refreshes webpages and email. Plus, AcerCloud grants access to all your files on all your devices, even across multiple operating systems.
You're mobile whenever, wherever with the Aspire M Series, which provides 8+ hours of power1 on one charge. With Acer's PowerSmart long-life battery, your all-day experience will continue over a span of up to four years.6 The Aspire M Series Ultrabook™: The answer to your mobile needs today -- and tomorrow, too.
1. The listed battery life is based on MobileMark 2007® productivity mode testing with wireless on. Details of MobileMark2007® testing are available at www.bapco.com. Battery life rating is for comparison purposes only. Actual battery life varies by model, configuration, applications, power management settings, operating conditions, and utilized features. A battery's maximum capacity decreases with time and use.
2. Specifications vary depending on model.
3. An SSD-only configuration is also available.
4. Time based on testing with select applications open -- Internet Explorer® 9 (Internet search and email webpages), PowerPoint® viewer (file size 68 MB) and Excel® (file size 108 MB) of Microsoft® Office 2010 Starter -- and with the computer logged into Windows Live® Messenger 2011.
5. With previously used access points.
6. This is assuming an average use of 8 hours a day, 5 days a week, and 50 weeks in a year, resulting in 250 charge cycles per year. Thus, the usage time of the 1,000 charge cycle battery pack equals 4 years.
Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.